The ECS-DCF-110 is a surface-mount dielectric ceramic monoblock filter designed for RF signal selection. It has dimensions of 7.90 mm by 5.00 mm by 4.10 mm, with a tolerance of ±0.20 mm, and conforms to RoHS directives. The product is not hermetically sealed and requires careful handling to avoid mechanical stress or exposure to strong acid fluxes with more than 0.2 wt% chlorine content. Shelf life is six months when stored in sealed, unopened packaging.
ECS Inc. offers a wide selection of DCF ceramic filters. Radio-frequency (RF) filters are designed to isolate and allow only intended frequency bands to pass. The new monoblock bandpass filters have been engineered and optimized to offer high-performance adjacent channel and noise rejections.
When your design requires suppression or selection of signal content from a range of frequencies, your application needs a DCF filter from ECS Inc. These ceramic DCF filters offer an overall bandwidth range from 5,150 MHz to 7,125 MHz and a center frequency range of 5,235 MHz to 6,525 MHz and can operate in a variety of temperatures. Typically, applications require them in pairs; see pair notations in the product listings below for more details. DCF filters are ideal for Wi-Fi 6 and Wi-Fi 6E applications and much more. Review our technical guide on Wi-Fi 6E to learn more.
| ECS Inc. International | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | ECS-DCF-110 |
| Product Name | Ceramic (DCF) Filters |
| Filter Category | Active Filter; Digital Filter |