The ECS-2033-300-AU is a 3.3V SMD clock oscillator with a 30 MHz frequency, housed in a 2.5 x 2.0 mm surface-mount package. It operates from -10°C to +70°C and has a frequency stability of ±100 ppm inclusive of all factors. Supply voltage ranges from 3.135 V to 3.465 V, with a CMOS output driving a 15 pF load. Input current is 19 mA at 30 MHz, and the output symmetry is 40/60%. The device includes a tri-state control function, with disable delay of 150 ns and startup time of 10 ms. It is RoHS compliant and features a ceramic base with AuSn sealing and gold-nickel plated terminals.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
30MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
30MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
30MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
XTAL OSC XO 30.0000MHZ CMOS SMD
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | ECS-2033-300-AU | XC1863TR-ND | ECS-2033-300-AU |
| Product Name | Surface Mount Oscillators | Oscillators | Oscillators |
| Oscillator Type | XO | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 30 MHz | 30 MHz |