ECS Inc. International Surface Mount Oscillators ECS-2033-035-BN

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2033 is a subminiature SMD clock oscillator designed for high-density applications, operating at 3.3V with a 2.5 x 2.0 mm footprint. It supports frequencies from 0.750 to 75.000 MHz and has a frequency stability of ±50 ppm for the B option. Operating temperature ranges from -10°C to +70°C, with a storage temperature range of -55°C to +100°C. Supply voltage is 3.135 to 3.465 VDC. Current consumption varies from 5 mA at 0.75-20.0 MHz to 24 mA at 60.1-75.0 MHz. Output is CMOS with a 15 pF load, and the output symmetry is 40/60%. Stand-by current is 10 μA when pin 1 is at VIL. The device is RoHS compliant and uses a ceramic base with gold/nickel plating.

Datasheet Summary
Powered by GS/AI

The ECS-2033 is a subminiature SMD clock oscillator designed for high-density applications, operating at 3.3V with a 2.5 x 2.0 mm footprint. It supports frequencies from 0.750 to 75.000 MHz and has a frequency stability of ±50 ppm for the B option. Operating temperature ranges from -10°C to +70°C, with a storage temperature range of -55°C to +100°C. Supply voltage is 3.135 to 3.465 VDC. Current consumption varies from 5 mA at 0.75-20.0 MHz to 24 mA at 60.1-75.0 MHz. Output is CMOS with a 15 pF load, and the output symmetry is 40/60%. Stand-by current is 10 μA when pin 1 is at VIL. The device is RoHS compliant and uses a ceramic base with gold/nickel plating.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2033-035-BN - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2033-035-BN
Surface Mount Oscillators ECS-2033-035-BN
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - XC1419TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1419TR-ND
Oscillators XC1419TR-ND
3.579545MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

3.579545MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-2033-035-BN XC1419TR-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 3.58 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-250-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Through Hole Oscillators - ECS-100AX-035 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-10.000-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 50-ECS-2016MV-122.8-BN-TR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details