ECO Light LED LED Dimmer One Channel PWM 12-24V, 8A LC-OL-2DIM

Description
This simple LED Light Dimmer uses a knob to dim your LED lighting products. It requires 12-24VDC input to operate, can handle 1 channel up to 8A or 96W of power at 12VDC, 192W of power at 24VDC. Wires are easily secured with screw down style connections. Can be used to dim LED lights, LED modules, LED light Ribbon or for dimming pretty much any one color LED product with 12-24VDC constant voltage power requirements
Datasheet
Description
This simple LED Light Dimmer uses a knob to dim your LED lighting products. It requires 12-24VDC input to operate, can handle 1 channel up to 8A or 96W of power at 12VDC, 192W of power at 24VDC. Wires are easily secured with screw down style connections. Can be used to dim LED lights, LED modules, LED light Ribbon or for dimming pretty much any one color LED product with 12-24VDC constant voltage power requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Dimmer One Channel PWM 12-24V, 8A - LC-OL-2DIM - ECO Light LED
Sparks, NV, USA
LED Dimmer One Channel PWM 12-24V, 8A
LC-OL-2DIM
LED Dimmer One Channel PWM 12-24V, 8A LC-OL-2DIM
This simple LED Light Dimmer uses a knob to dim your LED lighting products. It requires 12-24VDC input to operate, can handle 1 channel up to 8A or 96W of power at 12VDC, 192W of power at 24VDC. Wires are easily secured with screw down style connections. Can be used to dim LED lights, LED modules, LED light Ribbon or for dimming pretty much any one color LED product with 12-24VDC constant voltage power requirements

This simple LED Light Dimmer uses a knob to dim your LED lighting products. It requires 12-24VDC input to operate, can handle 1 channel up to 8A or 96W of power at 12VDC, 192W of power at 24VDC. Wires are easily secured with screw down style connections. Can be used to dim LED lights, LED modules, LED light Ribbon or for dimming pretty much any one color LED product with 12-24VDC constant voltage power requirements

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-OL-2DIM
Product Name LED Dimmer One Channel PWM 12-24V, 8A
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 2520211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
LED On/Off Switch with motion sensor 24V 8A 192W - LC-LF-4DIM - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 96 watts
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details