ECO Light LED RGB Controller with RF Remote 12V 4A 144W LC-LN-1RGBC-WR

Description
An RGB LED Controller with 4 button RF Remote is a simple to use RGB controller. It can be used to control RGB LED Ribbon, RGB LED Modules or RGB LED Lights. This controller is for use with 4 pin, 3 loop, common anode style RGB LED Lighting. You need a 12VDC Constant Voltage Power Supply for this controller, 4A per channel or 144W Max. See more Click For Product Spec Sheet
Description
An RGB LED Controller with 4 button RF Remote is a simple to use RGB controller. It can be used to control RGB LED Ribbon, RGB LED Modules or RGB LED Lights. This controller is for use with 4 pin, 3 loop, common anode style RGB LED Lighting. You need a 12VDC Constant Voltage Power Supply for this controller, 4A per channel or 144W Max. See more Click For Product Spec Sheet

Suppliers

Company
Product
Description
Supplier Links
RGB Controller with RF Remote 12V 4A 144W - LC-LN-1RGBC-WR - ECO Light LED
Sparks, NV, USA
RGB Controller with RF Remote 12V 4A 144W
LC-LN-1RGBC-WR
RGB Controller with RF Remote 12V 4A 144W LC-LN-1RGBC-WR
An RGB LED Controller with 4 button RF Remote is a simple to use RGB controller. It can be used to control RGB LED Ribbon, RGB LED Modules or RGB LED Lights. This controller is for use with 4 pin, 3 loop, common anode style RGB LED Lighting. You need a 12VDC Constant Voltage Power Supply for this controller, 4A per channel or 144W Max. See more Click For Product Spec Sheet

An RGB LED Controller with 4 button RF Remote is a simple to use RGB controller. It can be used to control RGB LED Ribbon, RGB LED Modules or RGB LED Lights. This controller is for use with 4 pin, 3 loop, common anode style RGB LED Lighting. You need a 12VDC Constant Voltage Power Supply for this controller, 4A per channel or 144W Max. See more

Click For Product Spec Sheet

Supplier's Site

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-LN-1RGBC-WR
Product Name RGB Controller with RF Remote 12V 4A 144W
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
RGBW Controller with RF Remote, 12-36VDC 3A - LC-LU-1RGBW-WR - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 432 watts
Voltage 24 VDC
View Details
Standard AC Switch - 4801W - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details