ECO Light LED Water-Resistant DMX Decoder/Driver 6A, 12-40VDC LC-AR-DMX-DCV

Description
This DMX Driver is only meant for use with our Colormaker DMX Control System, (seen below) which allows you to have full power over the lighting effects of your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules. This driver has three channels at a max of 2A per channel using 12VDC-40VDC CONSTANT VOLTAGE
Datasheet
Description
This DMX Driver is only meant for use with our Colormaker DMX Control System, (seen below) which allows you to have full power over the lighting effects of your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules. This driver has three channels at a max of 2A per channel using 12VDC-40VDC CONSTANT VOLTAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water-Resistant DMX Decoder/Driver 6A, 12-40VDC - LC-AR-DMX-DCV - ECO Light LED
Sparks, NV, USA
Water-Resistant DMX Decoder/Driver 6A, 12-40VDC
LC-AR-DMX-DCV
Water-Resistant DMX Decoder/Driver 6A, 12-40VDC LC-AR-DMX-DCV
This DMX Driver is only meant for use with our Colormaker DMX Control System, (seen below) which allows you to have full power over the lighting effects of your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules. This driver has three channels at a max of 2A per channel using 12VDC-40VDC CONSTANT VOLTAGE

This DMX Driver is only meant for use with our Colormaker DMX Control System, (seen below) which allows you to have full power over the lighting effects of your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules. This driver has three channels at a max of 2A per channel using 12VDC-40VDC CONSTANT VOLTAGE

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-AR-DMX-DCV
Product Name Water-Resistant DMX Decoder/Driver 6A, 12-40VDC
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Smart Rotary Dimmer Switch 3-Way - DRS30 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Rotary Dimmer; App/Voice
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
View Details
Ribbon Star Extreme RGB Signal Amplifier - LC-SC-RSX-RGBA - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 360 watts
Voltage 24 VDC
View Details
Decorator AC Switch - 9901GLI - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Commercial; Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details