EBG offers the SSX/SOX series to meet general set of requirements at economical prices. This product is available with a silicone or epoxy coating and has a wide range of tolerances and temperature coefficients of resistance available.
| EBG RESISTORS LLC | |
|---|---|
| Product Category | Resistors |
| Product Number | SOX 78 |
| Product Name | High Voltage Cylindrical Resistors SOX Series |
| Configuration | Single Resistor |
| Category / Application | General Use; Power Applications |
| Technology / Construction | MetalOxide |
| Mounting / Packaging | ThroughHole; Axial Leads |
| Resistance Range | 600 to 1.00E10 ohms |