EBG RESISTORS LLC High Voltage Cylindrical Resistors Series SGP SGP 154

Description
EBG offers the SGP series to meet the requirements of high resistance values combined with very high voltage requirements, while utilizing EBG's patented non-inductive design complete with in-process digital trimming to exact value. This series employs our special METOXFILM which demonstrates excellent stability while covering resistance ranges from 100O to 10GO, - all at high operating temperatures to 225°C. The power ratings and voltage ratings are for continuous opera-tion, and have all been pre-tested to these requirements for steady state performance, as well as momentary overload conditions.
Datasheet
Description
EBG offers the SGP series to meet the requirements of high resistance values combined with very high voltage requirements, while utilizing EBG's patented non-inductive design complete with in-process digital trimming to exact value. This series employs our special METOXFILM which demonstrates excellent stability while covering resistance ranges from 100O to 10GO, - all at high operating temperatures to 225°C. The power ratings and voltage ratings are for continuous opera-tion, and have all been pre-tested to these requirements for steady state performance, as well as momentary overload conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Cylindrical Resistors Series SGP - SGP 154 - EBG RESISTORS LLC
Middletown, PA, USA
High Voltage Cylindrical Resistors Series SGP
SGP 154
High Voltage Cylindrical Resistors Series SGP SGP 154
EBG offers the SGP series to meet the requirements of high resistance values combined with very high voltage requirements, while utilizing EBG's patented non-inductive design complete with in-process digital trimming to exact value. This series employs our special METOXFILM which demonstrates excellent stability while covering resistance ranges from 100O to 10GO, - all at high operating temperatures to 225°C. The power ratings and voltage ratings are for continuous opera-tion, and have all been pre-tested to these requirements for steady state performance, as well as momentary overload conditions.

EBG offers the SGP series to meet the requirements of high resistance values combined with very high voltage requirements, while utilizing EBG's patented non-inductive design complete with in-process digital trimming to exact value. This series employs our special METOXFILM which demonstrates excellent stability while covering resistance ranges from 100O to 10GO, - all at high operating temperatures to 225°C. The power ratings and voltage ratings are for continuous opera-tion, and have all been pre-tested to these requirements for steady state performance, as well as momentary overload conditions.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number SGP 154
Product Name High Voltage Cylindrical Resistors Series SGP
Configuration Single Resistor
Category / Application General Use; Power Applications
Technology / Construction MetalOxide
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 2000 to 1.00E10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1625892-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers