Bourns, Inc. Resistors - Resistor Networks, Arrays 4114R-2-470

Description
Win Source Part Number: 1155640-4114R-2-470 Category: Resistors>Resistor Networks, Arrays Series: 4100R Package: Tube Height - Seated (Max): 0.185" (4.69mm) Standard Package: 25 Tolerance: ±1Ohm Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 47 Circuit Type: Bussed Number of Resistors: 13 Number of Pins: 14 Power Per Element: 125mW Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-DIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.765" L x 0.300" W (19.43mm x 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Resistor-Ratio-Drift : 50ppm/°C REACH Status: REACH Affected HTSUS: 8533.21.0060 Mfr: Bourns Inc. Base Product Number: 4114R RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1155640-4114R-2-470 Category: Resistors>Resistor Networks, Arrays Series: 4100R Package: Tube Height - Seated (Max): 0.185" (4.69mm) Standard Package: 25 Tolerance: ±1Ohm Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 47 Circuit Type: Bussed Number of Resistors: 13 Number of Pins: 14 Power Per Element: 125mW Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-DIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.765" L x 0.300" W (19.43mm x 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Resistor-Ratio-Drift : 50ppm/°C REACH Status: REACH Affected HTSUS: 8533.21.0060 Mfr: Bourns Inc. Base Product Number: 4114R RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1155640-4114R-2-470
Resistors - Resistor Networks, Arrays 1155640-4114R-2-470
Win Source Part Number: 1155640-4114R-2-470 Category: Resistors>Resistor Networks, Arrays Series: 4100R Package: Tube Height - Seated (Max): 0.185" (4.69mm) Standard Package: 25 Tolerance: ±1Ohm Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 47 Circuit Type: Bussed Number of Resistors: 13 Number of Pins: 14 Power Per Element: 125mW Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-DIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.765" L x 0.300" W (19.43mm x 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Resistor-Ratio-Drift : 50ppm/°C REACH Status: REACH Affected HTSUS: 8533.21.0060 Mfr: Bourns Inc. Base Product Number: 4114R RoHS Status: RoHS non-compliant

Win Source Part Number: 1155640-4114R-2-470
Category: Resistors>Resistor Networks, Arrays
Series: 4100R
Package: Tube
Height - Seated (Max): 0.185" (4.69mm)
Standard Package: 25
Tolerance: ±1Ohm
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 47
Circuit Type: Bussed
Number of Resistors: 13
Number of Pins: 14
Power Per Element: 125mW
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-DIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.765" L x 0.300" W (19.43mm x 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Resistor-Ratio-Drift: 50ppm/°C
REACH Status: REACH Affected
HTSUS: 8533.21.0060
Mfr: Bourns Inc.
Base Product Number: 4114R
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
47 OHM Resistor
50-4114R-2-470
47 OHM Resistor 50-4114R-2-470
RES ARRAY 13 RES 47 OHM 14DIP Product overview: 4114R-2-470 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4114R-2-470 can be used for catalog matching and distributor lookup.

RES ARRAY 13 RES 47 OHM 14DIP Product overview: 4114R-2-470 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4114R-2-470 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4114R-2-470-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-2-470-ND
Resistor Networks, Arrays 4114R-2-470-ND
"47 Ohm ±1Ohm 125mW Power Per Element Bussed 13 Resistor Network/Array ±250ppm/°C 14-DIP (0.300"", 7.62mm)"

"47 Ohm ±1Ohm 125mW Power Per Element Bussed 13 Resistor Network/Array ±250ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1155640-4114R-2-470 50-4114R-2-470 4114R-2-470-ND
Product Name Resistors - Resistor Networks, Arrays 47 OHM Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging ThroughHole 14-DIP (0.300", 7.62mm) ThroughHole; "14-DIP
Resistance Range 47 ohms 47 ohms
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details