The XCHL macro-hook test connector is a modified version of E-Z-Hook’s original XHL long body macro-hook, with a copper contact blade in order to provide greater current capacity. Similarly, the XHC provides a short body version of this test clip.
Applications:
Ideal for applications where current, contact pressure, and strength of contact is required.
Popular as an electronic test component for repair and test technicians in energy, Telcom, electrical, and other industrial applications.
As a solderless assembly, this test clip also connects to a test lead wire or cable, expanding electronic test functionality.
Features:
Long, extended body provides the user the ability to reach electrical connections easier, in order to provide better access to components in tight or hard to reach spaces.
Built with a copper contact blade in order to provide greater current capacity up to 30.1 AMPS.
Hook fits over components up to a max diameter of 0.25 in (6.35 mm); inner hook dimension 0.14 in (3.56mm).
Wire exit hole accepts most large gauge wire, 20-12 AWG, or a max diameter of 0.2 in (5.07 mm).
Rugged, nylon body and heavy-duty hook provides technicians with long-lasting use in most demanding test environments.
Loaded and insulated spring to a single contact point in order to assure true readings.
Part is field serviceable and allows for hands free testing and fast installation.
The XCHL macro-hook test connector is a modified version of E-Z-Hook’s original XHL long body macro-hook, with a copper contact blade in order to provide greater current capacity. Similarly, the XHC provides a short body version of this test clip.
Applications:
- Ideal for applications where current, contact pressure, and strength of contact is required.
- Popular as an electronic test component for repair and test technicians in energy, Telcom, electrical, and other industrial applications.
- As a solderless assembly, this test clip also connects to a test lead wire or cable, expanding electronic test functionality.
Features:
- Long, extended body provides the user the ability to reach electrical connections easier, in order to provide better access to components in tight or hard to reach spaces.
- Built with a copper contact blade in order to provide greater current capacity up to 30.1 AMPS.
- Hook fits over components up to a max diameter of 0.25 in (6.35 mm); inner hook dimension 0.14 in (3.56mm).
- Wire exit hole accepts most large gauge wire, 20-12 AWG, or a max diameter of 0.2 in (5.07 mm).
- Rugged, nylon body and heavy-duty hook provides technicians with long-lasting use in most demanding test environments.
- Loaded and insulated spring to a single contact point in order to assure true readings.
- Part is field serviceable and allows for hands free testing and fast installation.