Dynatect Manufacturing, Inc. Gortite® Fire Hose Bed Covers

Description
NFPA COMPLIANT WALK-ON SURFACE Hose bed covers are made from stainless steel, reinforced with aluminum extrusions to support 250 lbs. per 24-inch section. They retract into a scroll take-up, with no roller or motor required. Features/Benefits: Prevents fire hoses from falling out of storage compartment NFPA compliant walk-on surface/continuous corrosion resistant stainless steel, with a non-skid paint surface Easy to open/close: fire hose bed covers roll up manually within a scroll take-up; no spring loaded roller or motorized drive required
Datasheet
Description
NFPA COMPLIANT WALK-ON SURFACE Hose bed covers are made from stainless steel, reinforced with aluminum extrusions to support 250 lbs. per 24-inch section. They retract into a scroll take-up, with no roller or motor required. Features/Benefits: Prevents fire hoses from falling out of storage compartment NFPA compliant walk-on surface/continuous corrosion resistant stainless steel, with a non-skid paint surface Easy to open/close: fire hose bed covers roll up manually within a scroll take-up; no spring loaded roller or motorized drive required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gortite® Fire Hose Bed Covers -  - Dynatect Manufacturing, Inc.
New Berlin, WI, USA
Gortite® Fire Hose Bed Covers
Gortite® Fire Hose Bed Covers
NFPA COMPLIANT WALK-ON SURFACE Hose bed covers are made from stainless steel, reinforced with aluminum extrusions to support 250 lbs. per 24-inch section. They retract into a scroll take-up, with no roller or motor required. Features/Benefits: Prevents fire hoses from falling out of storage compartment NFPA compliant walk-on surface/continuous corrosion resistant stainless steel, with a non-skid paint surface Easy to open/close: fire hose bed covers roll up manually within a scroll take-up; no spring loaded roller or motorized drive required

NFPA COMPLIANT WALK-ON SURFACE

Hose bed covers are made from stainless steel, reinforced with aluminum extrusions to support 250 lbs. per 24-inch section. They retract into a scroll take-up, with no roller or motor required.

Features/Benefits:

  • Prevents fire hoses from falling out of storage compartment
  • NFPA compliant walk-on surface/continuous corrosion resistant stainless steel, with a non-skid paint surface
  • Easy to open/close: fire hose bed covers roll up manually within a scroll take-up; no spring loaded roller or motorized drive required
Supplier's Site Datasheet

Technical Specifications

  Dynatect Manufacturing, Inc.
Product Category Doors
Product Name Gortite® Fire Hose Bed Covers
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

MULTIPURPOSE LID (SOFT-CLOSE) - AD-GD020-HL - AD-GD020-HL - Sugatsune America, Inc.
Specs
Width 8.69 inch (221 mm)
Height 1.44 inch (36.51 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
T-148 Series, Sliding Doors, s/s, per linear foot - T-148 - AERO Manufacturing Company
Specs
Application Commercial
Type Sliding
Material StainlessSteel
View Details
Gortite VF Automated Machine Safety Door -  - Dynatect Manufacturing, Inc.
Specs
Application Industrial; Access
Type RollUp; Vertical Fabric
Width 36 to 192 inch (914 to 4877 mm)
View Details