Dynapower Corporation 1000 kW Energy Storage Inverter For Utility Scale Applications CPS-1000

Description
For 480 VAC class grid connected battery energy storage applications, Dynapower Company offers the patent-pending CPS-1000, a 1000 kW energy storage inverter from the Compact Power Systems™ (CPS) family of utility grade, bi-directional, true four-quadrant, Digital Signal Processor (DSP) controlled inverter/converters. Dynapower’s flexible and highly modular CPS units optimize the transfer of energy between a DC energy storage system and a 3 phase grid. The CPS-1000 provides power conditioning (voltage and frequency support) for intermittent loads and renewable generation. Systems are available in indoor and outdoor configurations. The CPS-1000 integrates system cooling, controls and a full complement of switchgear and protection including an AC circuit breaker, AC contactors, AC & DC fusing, DC load break contactors, a DC manual isolation switch into a single, heavy duty industrial enclosure. This offers end users and energy storage integrators a cost advantage when compared to non-integrated systems that require additional add-on items. UTILITY SCALE ENERGY STORAGE FOR Frequency Regulation Renewables Integration KEY FEATURES Integrated AC Breaker with Shunt Trip Integrated DC Disconnect Integrated DC Input Fuses Integrated Cooling System Black Start KEY TECHNOLOGY Dynamic Transfer™ — Dynapower’s proprietary patented algorithm monitors the grid stability. Upon detecting a grid disturbance, the system will disconnect from the grid connection and transition to stand-alone mode on the load connection. The transition is seamless to the critical loads and supports full load imbalances.
Description
For 480 VAC class grid connected battery energy storage applications, Dynapower Company offers the patent-pending CPS-1000, a 1000 kW energy storage inverter from the Compact Power Systems™ (CPS) family of utility grade, bi-directional, true four-quadrant, Digital Signal Processor (DSP) controlled inverter/converters. Dynapower’s flexible and highly modular CPS units optimize the transfer of energy between a DC energy storage system and a 3 phase grid. The CPS-1000 provides power conditioning (voltage and frequency support) for intermittent loads and renewable generation. Systems are available in indoor and outdoor configurations. The CPS-1000 integrates system cooling, controls and a full complement of switchgear and protection including an AC circuit breaker, AC contactors, AC & DC fusing, DC load break contactors, a DC manual isolation switch into a single, heavy duty industrial enclosure. This offers end users and energy storage integrators a cost advantage when compared to non-integrated systems that require additional add-on items. UTILITY SCALE ENERGY STORAGE FOR Frequency Regulation Renewables Integration KEY FEATURES Integrated AC Breaker with Shunt Trip Integrated DC Disconnect Integrated DC Input Fuses Integrated Cooling System Black Start KEY TECHNOLOGY Dynamic Transfer™ — Dynapower’s proprietary patented algorithm monitors the grid stability. Upon detecting a grid disturbance, the system will disconnect from the grid connection and transition to stand-alone mode on the load connection. The transition is seamless to the critical loads and supports full load imbalances.

Suppliers

Company
Product
Description
Supplier Links
1000 kW Energy Storage Inverter For Utility Scale Applications - CPS-1000 - Dynapower Corporation
South Burlington, VT, USA
1000 kW Energy Storage Inverter For Utility Scale Applications
CPS-1000
1000 kW Energy Storage Inverter For Utility Scale Applications CPS-1000
For 480 VAC class grid connected battery energy storage applications, Dynapower Company offers the patent-pending CPS-1000, a 1000 kW energy storage inverter from the Compact Power Systems™ (CPS) family of utility grade, bi-directional, true four-quadrant, Digital Signal Processor (DSP) controlled inverter/converters. Dynapower’s flexible and highly modular CPS units optimize the transfer of energy between a DC energy storage system and a 3 phase grid. The CPS-1000 provides power conditioning (voltage and frequency support) for intermittent loads and renewable generation. Systems are available in indoor and outdoor configurations. The CPS-1000 integrates system cooling, controls and a full complement of switchgear and protection including an AC circuit breaker, AC contactors, AC & DC fusing, DC load break contactors, a DC manual isolation switch into a single, heavy duty industrial enclosure. This offers end users and energy storage integrators a cost advantage when compared to non-integrated systems that require additional add-on items. UTILITY SCALE ENERGY STORAGE FOR Frequency Regulation Renewables Integration KEY FEATURES Integrated AC Breaker with Shunt Trip Integrated DC Disconnect Integrated DC Input Fuses Integrated Cooling System Black Start KEY TECHNOLOGY Dynamic Transfer™ — Dynapower’s proprietary patented algorithm monitors the grid stability. Upon detecting a grid disturbance, the system will disconnect from the grid connection and transition to stand-alone mode on the load connection. The transition is seamless to the critical loads and supports full load imbalances.

For 480 VAC class grid connected battery energy storage applications, Dynapower Company offers the patent-pending CPS-1000, a 1000 kW energy storage inverter from the Compact Power Systems™ (CPS) family of utility grade, bi-directional, true four-quadrant, Digital Signal Processor (DSP) controlled inverter/converters. Dynapower’s flexible and highly modular CPS units optimize the transfer of energy between a DC energy storage system and a 3 phase grid. The CPS-1000 provides power conditioning (voltage and frequency support) for intermittent loads and renewable generation. Systems are available in indoor and outdoor configurations.

The CPS-1000 integrates system cooling, controls and a full complement of switchgear and protection including an AC circuit breaker, AC contactors, AC & DC fusing, DC load break contactors, a DC manual isolation switch into a single, heavy duty industrial enclosure. This offers end users and energy storage integrators a cost advantage when compared to non-integrated systems that require additional add-on items.

UTILITY SCALE ENERGY STORAGE FOR

  • Frequency Regulation
  • Renewables Integration

KEY FEATURES

  • Integrated AC Breaker with Shunt Trip
  • Integrated DC Disconnect
  • Integrated DC Input Fuses
  • Integrated Cooling System
  • Black Start

KEY TECHNOLOGY

Dynamic Transfer — Dynapower’s proprietary patented algorithm monitors the grid stability. Upon detecting a grid disturbance, the system will disconnect from the grid connection and transition to stand-alone mode on the load connection. The transition is seamless to the critical loads and supports full load imbalances.

Supplier's Site

Technical Specifications

  Dynapower Corporation
Product Category Power Supplies
Product Number CPS-1000
Product Name 1000 kW Energy Storage Inverter For Utility Scale Applications
Type DC/AC Inverter
Form Factor Desktop / Free Standing
Applications Utility Scale Energy Storage for Frequency Regulation and Renewables Integration
Features Weatherproof; Integrated AC Breaker with Shunt Trip, Integrated DC Disconnect, Integrated DC Input Fuses, Integrated Cooling System, Black Start
Operating Temperature -25 to 45 C (-13 to 113 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC DC Desktop, Wall Power Adapters - BB-PS-WDS-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 5.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details