Dynament Datasheets for Gas Sensors
Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements.
Gas Sensors: Learn more
| Product Name | Notes |
|---|---|
| Dynament gas detectors use patented nondispersive infrared (NDIR) technology to accurately detect and measure refrigerant gases. With the industry’s growing demand for refrigerants that offer lower global warming potential (GWP),... | |
| Dynament gas sensors are engineered using patented non-dispersive infrared (NDIR) technology to detect and measure a wide range of refrigerant gases. In response to the industry’s shift toward refrigerants with... | |
| Dynament offers a comprehensive range of hydrocarbon infrared sensors designed to measure methane gas from 0 to 100% volume and propane gas from 0 to 2% volume. These sensors utilize... | |
| Dynament offers a comprehensive range of hydrocarbon-based infrared sensors designed to accurately detect carbon dioxide concentrations from 0 to 100% volume. These sensors use non-dispersive infrared (NDIR) technology for reliable... | |
| Dynament offers a range of hydrocarbon infrared sensors capable of measuring methane or propane gases across a concentration range from 0 to 100% volume. These sensors utilize non-dispersive infrared (NDIR)... | |
| Dynament offers a range of nitrous oxide (N₂O) infrared gas sensors that utilize advanced non-dispersive infrared (NDIR) technology to detect N₂O concentrations with precision and reliability. These sensors are capable... | |
| Dynament’s advanced dual-gas infrared sensors are engineered to measure methane (CH₄) and carbon dioxide (CO₂) simultaneously within a single compact sensor unit—while consuming the power of just one standard infrared... | |
| Dynament’s FGD10A Flameproof Fixed Gas Detectors are specifically designed for use in potentially explosive atmospheres, where the risk of an incendive spark from electrical equipment could trigger an explosion. In... | |
| Dynament’s FGD5/6 Flameproof Fixed Gas Detectors are engineered to replace traditional pellistor sensors in hazardous industrial environments, offering reliable explosion-proof gas monitoring. These detectors feature robust flameproof enclosures—also known as... | |
| Dynament’s Flameproof Fixed Gas Detectors are specifically designed for use in potentially explosive atmospheres where the risk of ignition from electrical equipment sparks is a critical safety concern. These detectors... | |
| Dynament’s flameproof gas sensor heads are designed to accommodate a wide selection of sensing technologies,includi ng infrared (NDIR), catalytic (pellistor), and electrochemical sensors, allowing for the detection of a broad... | |
| Dynament’s intrinsically safe fixed gas detectors are specifically engineered for use in hazardous environments where there is a potential risk of explosion due to flammable gases or vapours. These environments... | |
| Dynament’s Low Power Dual-Gas Sensors provide an innovative solution for the simultaneous measurement of methane (CH₄) and carbon dioxide (CO₂) within a single compact infrared sensor package. These sensors are... | |
| Dynament’s non-certified gas sensor heads are designed to accommodate a variety of sensing technologies, including infrared (NDIR), catalytic (pellistor), and electrochemical sensors, enabling detection of a broad range of gases... | |
| Dynament’s Standard series sensors deliver a raw signal output, requiring users to supply their own drive electronics and software to calculate gas concentration, apply linearization, and perform temperature compensation. Helpful... | |
| High-Performance Infrared CO₂ Sensors for Diverse Applications Dynament offers an extensive selection of carbon dioxide sensors based on non-dispersive infrared (NDIR) technology, delivering accurate CO₂ detection across a broad measurement... | |
| Platinum Series Sensor Configuration Unit The Premier Configuration Unit is designed for use with Dynament’s Platinum Series sensors. It enables full customisation of user-defined parameters, supports calibration, and includes powerful... | |
| The Dynament FGD14 series consists of standalone gas detectors featuring a front panel display that clearly shows the gas concentration level. These detectors are equipped with two control relays, which... | |
| The Dynament FGD4 series safe area gas detectors are designed for use in non-hazardous environments and operate on a DC power supply (8–24V). These loop-powered gas detectors transmit gas concentration... |