DynaTronic Corporation Shock Test System VENZO 640

Description
VENZO 640 shock test systemis the tailored instrument for drop tester, shock tester and bump testing machine. It allows the test engineer to acquire any transient event such as drop test, crash test or shock pulses.When the external input match the defined trigger conditions- trigger level, slope and position, VENZO 640 will trigger to capture the transient event and display the pulse graphics, and additional SRS analysis gives the instant estimation of the potential damage. A series of pulses can be captured and in the mean while throughput to disc in a continuous data stream for post-analysis.VENZO 640 can also control the shock machines’ movements as specific requirements of customers. Features Capture transient signals with specified trigger level, slop and position 100Mbps Ethernet port connection Capture Duration: 0.1ms-10,000ms Pulse Duration: 0.05ms to 5,000ms Maximum sampling rate up to 204.8 kHz Acceleration range up to 100,000gn Standard: MIL-810 or user defined Specified SRS analysis for each pulse as it is captured Independent low-pass or high-pass filter for each channel Auto generation of test report in Word or PDF format
Description
VENZO 640 shock test systemis the tailored instrument for drop tester, shock tester and bump testing machine. It allows the test engineer to acquire any transient event such as drop test, crash test or shock pulses.When the external input match the defined trigger conditions- trigger level, slope and position, VENZO 640 will trigger to capture the transient event and display the pulse graphics, and additional SRS analysis gives the instant estimation of the potential damage. A series of pulses can be captured and in the mean while throughput to disc in a continuous data stream for post-analysis.VENZO 640 can also control the shock machines’ movements as specific requirements of customers. Features Capture transient signals with specified trigger level, slop and position 100Mbps Ethernet port connection Capture Duration: 0.1ms-10,000ms Pulse Duration: 0.05ms to 5,000ms Maximum sampling rate up to 204.8 kHz Acceleration range up to 100,000gn Standard: MIL-810 or user defined Specified SRS analysis for each pulse as it is captured Independent low-pass or high-pass filter for each channel Auto generation of test report in Word or PDF format

Suppliers

Company
Product
Description
Supplier Links
Shock Test System - VENZO 640 - DynaTronic Corporation
Wan Chai, Hong Kong
Shock Test System
VENZO 640
Shock Test System VENZO 640
VENZO 640 shock test systemis the tailored instrument for drop tester, shock tester and bump testing machine. It allows the test engineer to acquire any transient event such as drop test, crash test or shock pulses.When the external input match the defined trigger conditions- trigger level, slope and position, VENZO 640 will trigger to capture the transient event and display the pulse graphics, and additional SRS analysis gives the instant estimation of the potential damage. A series of pulses can be captured and in the mean while throughput to disc in a continuous data stream for post-analysis.VENZO 640 can also control the shock machines’ movements as specific requirements of customers. Features Capture transient signals with specified trigger level, slop and position 100Mbps Ethernet port connection Capture Duration: 0.1ms-10,000ms Pulse Duration: 0.05ms to 5,000ms Maximum sampling rate up to 204.8 kHz Acceleration range up to 100,000gn Standard: MIL-810 or user defined Specified SRS analysis for each pulse as it is captured Independent low-pass or high-pass filter for each channel Auto generation of test report in Word or PDF format

VENZO 640 shock test systemis the tailored instrument for drop tester, shock tester and bump testing machine. It allows the test engineer to acquire any transient event such as drop test, crash test or shock pulses.When the external input match the defined trigger conditions- trigger level, slope and position, VENZO 640 will trigger to capture the transient event and display the pulse graphics, and additional SRS analysis gives the instant estimation of the potential damage. A series of pulses can be captured and in the mean while throughput to disc in a continuous data stream for post-analysis.VENZO 640 can also control the shock machines’ movements as specific requirements of customers.

Features

  • Capture transient signals with specified trigger level, slop and position
  • 100Mbps Ethernet port connection
  • Capture Duration: 0.1ms-10,000ms
  • Pulse Duration: 0.05ms to 5,000ms
  • Maximum sampling rate up to 204.8 kHz
  • Acceleration range up to 100,000gn
  • Standard: MIL-810 or user defined
  • Specified SRS analysis for each pulse as it is captured
  • Independent low-pass or high-pass filter for each channel
  • Auto generation of test report in Word or PDF format
Supplier's Site

Technical Specifications

  DynaTronic Corporation
Product Category Shock and Impact Sensors
Product Number VENZO 640
Product Name Shock Test System
Device Type Instrument / Meter
Unlock Full Specs
to access all available technical data

Similar Products

Mini CCLD Accel, M3 Side Conn - -4397-A-- - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Mounting Stud/Bolt; Stud mounting
Features Filters
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Shock Data Logger - SANTEST IMPAK-02 - Exsenco, LLC
Specs
Device Type Sensor / Transducer; Recorder / Totalizer
Sensor Mounting Stud/Bolt
Features Battery Powered
View Details
Shock, Temperature, & Humidity Logger - Shock Timer™ Plus 3Dv2 - Instrumented Sensor Technology
Specs
Device Type Recorder / Totalizer
Features Event triggered
Maximum Acceleration / Shock 25 to 50 g
View Details
MEMS Shock Sensors - SG Series - GIMATIC S.r.l.
Specs
Device Type Sensor / Transducer
Sensor Mounting Stud/Bolt
Sensor Technology MEMS
View Details