Intercool P-300 is a propylene glycol-based heat transfer fluid designed for industrial applications requiring low toxicity and environmental compliance. It operates effectively within a temperature range of -60°F to 300°F. The fluid is formulated with industrial-grade inhibitors that enhance service life, provide superior performance, and resist biological growth, making it suitable for demanding environments such as HVAC systems and cold storage equipment. The corrosion inhibitors in Intercool P-300 are effective against a variety of metals, including ferrous and non-ferrous types, ensuring protection for system components. The product is available in various concentrations, allowing for customized freeze point protection, with a minimum recommended concentration of 25% to maintain adequate corrosion protection. Additionally, Intercool P-300 is biodegradable, although care should be taken to avoid large-scale contamination due to potential ecological impacts. For optimal performance, the fluid should be diluted with high-quality de-ionized water, and regular maintenance through sample analysis is recommended to ensure longevity and effectiveness.
INTERCOOL P-300 is a propylene glycol based industrially inhibited heat transfer fluid with an operating range of -60°F to 320°F engineered for applications that demand a low-toxicity fluid to satisfy environmental concerns and where propylene glycol use is demanded by law.
Industrial Inhibitors
Intercool P-300 contains industrial corrosion control inhibitors which have been specially formulated to extend fluid service life as well as provide a higher level of reserve alkalinity and less maintenance requirements through re-inhibiting. The inhibitor package consisting of Phosphate, Boron, Nitrite, and Tolyltriazole (TTZ) protects your system and its components including ferrous and non-ferrous metals such as brass, copper, copper alloys, steel, cast iron, and aluminum.
The Benefits
Intercool P-300 is available in several concentrations (that can be diluted with de-ionized water) for custom freeze point suppression and offer less maintenance requirements through re-inhibiting.
What really sets Intercool OP-300 apart is the specially formulated inhibitors, which provide longer service life and protect your system making it the perfect solution for many demanding applications including HVAC Systems, cold storage equipment, and vapor recovery systems – just to name a few.
Environmental
Intercool P-300 will readily biodegrade and will not concentrate in common water systems though massive contamination must be avoided. Rapid oxygen depletion will occur and may have harmful effects on aquatic life.
| Duratherm Extended Life Fluids | |
|---|---|
| Product Category | Refrigerants, Antifreezes, and Cooling Liquids |
| Product Number | Intercool P-300 |
| Product Name | Glycol-Based, Aqueous Heat Transfer Fluids and Coolants |