Duratherm Extended Life Fluids Heat Transfer Fluid Duratherm XLT-50

Description
Duratherm XLT-50 is engineered for long-term operation in heat transfer applications requiring precise temperature control ranging from -50°F up to 350°F (-45°C to 176°C). Ideal for cryogenic applications Duratherm XLT-50's ecomomical cost and wide operating temperature also makes it well suited for heating and cooling applications found in the food processing, pharmaceutical and chemical industries. Maximum temperature: 350°F Extreme low temperature capabilities Stable and non-corrosive Properties remain consistent over temperature range
Datasheet
Description
Duratherm XLT-50 is engineered for long-term operation in heat transfer applications requiring precise temperature control ranging from -50°F up to 350°F (-45°C to 176°C). Ideal for cryogenic applications Duratherm XLT-50's ecomomical cost and wide operating temperature also makes it well suited for heating and cooling applications found in the food processing, pharmaceutical and chemical industries. Maximum temperature: 350°F Extreme low temperature capabilities Stable and non-corrosive Properties remain consistent over temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Transfer Fluid - Duratherm XLT-50 - Duratherm Extended Life Fluids
Lewiston, NY, USA
Heat Transfer Fluid
Duratherm XLT-50
Heat Transfer Fluid Duratherm XLT-50
Duratherm XLT-50 is engineered for long-term operation in heat transfer applications requiring precise temperature control ranging from -50°F up to 350°F (-45°C to 176°C). Ideal for cryogenic applications Duratherm XLT-50's ecomomical cost and wide operating temperature also makes it well suited for heating and cooling applications found in the food processing, pharmaceutical and chemical industries. Maximum temperature: 350°F Extreme low temperature capabilities Stable and non-corrosive Properties remain consistent over temperature range

Duratherm XLT-50 is engineered for long-term operation in heat transfer applications requiring precise temperature control ranging from -50°F up to 350°F (-45°C to 176°C).

Ideal for cryogenic applications Duratherm XLT-50's ecomomical cost and wide operating temperature also makes it well suited for heating and cooling applications found in the food processing, pharmaceutical and chemical industries.

  • Maximum temperature: 350°F
  • Extreme low temperature capabilities
  • Stable and non-corrosive
  • Properties remain consistent over temperature range
Supplier's Site Datasheet

Technical Specifications

  Duratherm Extended Life Fluids
Product Category Petroleum and Mineral Oil Products
Product Number Duratherm XLT-50
Product Name Heat Transfer Fluid
Type / Function Heat Transfer, Thermal Oil, Coolant; Refrigerant
Unlock Full Specs
to access all available technical data

Similar Products

Cutting Oil - MET-CUT 734 - QualiChem, Inc.
Specs
Type / Function Metal Working; Metal Cutting
Composition / Chemistry Straight Oil (Non-soluble); Mineral Oil; Petroleum or Mineral Oil
Kinematic Viscosity 22.0 cSt (2.37E-4 ft²/sec)
View Details
Heavy-duty petroleum based lubricant containing molybdenum disulfide and other special additives to give superior lubrication. - A 9L80-0714 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type / Function Lubricant
Composition / Chemistry Petroleum or Mineral Oil
View Details
Lubricants - 1245999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Function Lubricant
Composition / Chemistry Petroleum or Mineral Oil; Kerosene
Applications All Industries
View Details
Industrial Gear Oil - NanoLub® ISO-220EP - Nanotech Industrial Solutions
Nanotech Industrial Solutions
Specs
Type / Function Lubricant; Specialty, Proprietary or Other
Composition / Chemistry Petroleum or Mineral Oil
Applications Power Plants, Mining Equipment, Steel Mills and Cement Plants
View Details