Duratherm Extended Life Fluids Heat Transfer Fluid Duratherm XLT-120

Description
Duratherm XLT-120 heat transfer fluid is engineered for long-term operation in heat transfer applications requiring precise temperature control ranging from -120°F up to 150°F (-84°C to 65°C). Ideal for cryogenic applications Duratherm XLT's ecomomical cost and wide operating temperature also makes it well-suited for heating and cooling applications found in the food processing, pharmaceutical and chemical industries. Maximum temperature: 150°F Extreme low temperature capabilities Stable and non-corrosive Properties remain consistent over temperature range
Datasheet
Description
Duratherm XLT-120 heat transfer fluid is engineered for long-term operation in heat transfer applications requiring precise temperature control ranging from -120°F up to 150°F (-84°C to 65°C). Ideal for cryogenic applications Duratherm XLT's ecomomical cost and wide operating temperature also makes it well-suited for heating and cooling applications found in the food processing, pharmaceutical and chemical industries. Maximum temperature: 150°F Extreme low temperature capabilities Stable and non-corrosive Properties remain consistent over temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Transfer Fluid - Duratherm XLT-120 - Duratherm Extended Life Fluids
Lewiston, NY, USA
Heat Transfer Fluid
Duratherm XLT-120
Heat Transfer Fluid Duratherm XLT-120
Duratherm XLT-120 heat transfer fluid is engineered for long-term operation in heat transfer applications requiring precise temperature control ranging from -120°F up to 150°F (-84°C to 65°C). Ideal for cryogenic applications Duratherm XLT's ecomomical cost and wide operating temperature also makes it well-suited for heating and cooling applications found in the food processing, pharmaceutical and chemical industries. Maximum temperature: 150°F Extreme low temperature capabilities Stable and non-corrosive Properties remain consistent over temperature range

Duratherm XLT-120 heat transfer fluid is engineered for long-term operation in heat transfer applications requiring precise temperature control ranging from -120°F up to 150°F (-84°C to 65°C).

Ideal for cryogenic applications Duratherm XLT's ecomomical cost and wide operating temperature also makes it well-suited for heating and cooling applications found in the food processing, pharmaceutical and chemical industries.

  • Maximum temperature: 150°F
  • Extreme low temperature capabilities
  • Stable and non-corrosive
  • Properties remain consistent over temperature range
Supplier's Site Datasheet

Technical Specifications

  Duratherm Extended Life Fluids
Product Category Petroleum and Mineral Oil Products
Product Number Duratherm XLT-120
Product Name Heat Transfer Fluid
Type / Function Heat Transfer, Thermal Oil, Coolant; Refrigerant
Unlock Full Specs
to access all available technical data

Similar Products

Greases - 648014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Function Grease / Gel
Composition / Chemistry Mineral Oil; Petroleum or Mineral Oil; Mineral Oil
View Details
Heavy-duty petroleum based lubricant containing molybdenum disulfide and other special additives to give superior lubrication. - A 9L80-0714 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type / Function Lubricant
Composition / Chemistry Petroleum or Mineral Oil
View Details
Swiss-Style Screw Machine Oil - XTREME CUT 735 - QualiChem, Inc.
Specs
Type / Function Metal Working; Metal Cutting; Base / Process Oil
Composition / Chemistry Mineral Oil; Petroleum or Mineral Oil
Kinematic Viscosity 21.0 cSt (2.26E-4 ft²/sec)
View Details
Heat Transfer Fluid - Duratherm 450 - Duratherm Extended Life Fluids
Duratherm Extended Life Fluids
Specs
Type / Function Heat Transfer, Thermal Oil, Coolant
Composition / Chemistry Petroleum or Mineral Oil
View Details