Duratherm Extended Life Fluids Heat Transfer Fluid Duratherm FG

Description
Duratherm FG is rated for use up to 620°F and is engineered and manufactured to comply with the demands of food grade applications. Duratherm FG meets USDA requirements for incidental food contact and NSF registered HT1 and meets the requirements of 21CFR1783570. Ideal for any application requiring food grade rated process oils such as food processing, bottling, food packaging etc. Maximum temperature: 620°F NFS HT1 rated Food Grade Rated for use to 620°F (326°C)
Datasheet
Description
Duratherm FG is rated for use up to 620°F and is engineered and manufactured to comply with the demands of food grade applications. Duratherm FG meets USDA requirements for incidental food contact and NSF registered HT1 and meets the requirements of 21CFR1783570. Ideal for any application requiring food grade rated process oils such as food processing, bottling, food packaging etc. Maximum temperature: 620°F NFS HT1 rated Food Grade Rated for use to 620°F (326°C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Transfer Fluid - Duratherm FG - Duratherm Extended Life Fluids
Lewiston, NY, USA
Heat Transfer Fluid
Duratherm FG
Heat Transfer Fluid Duratherm FG
Duratherm FG is rated for use up to 620°F and is engineered and manufactured to comply with the demands of food grade applications. Duratherm FG meets USDA requirements for incidental food contact and NSF registered HT1 and meets the requirements of 21CFR1783570. Ideal for any application requiring food grade rated process oils such as food processing, bottling, food packaging etc. Maximum temperature: 620°F NFS HT1 rated Food Grade Rated for use to 620°F (326°C)

Duratherm FG is rated for use up to 620°F and is engineered and manufactured to comply with the demands of food grade applications.

Duratherm FG meets USDA requirements for incidental food contact and NSF registered HT1 and meets the requirements of 21CFR1783570.

Ideal for any application requiring food grade rated process oils such as food processing, bottling, food packaging etc.

  • Maximum temperature: 620°F
  • NFS HT1 rated Food Grade
  • Rated for use to 620°F (326°C)
Supplier's Site Datasheet

Technical Specifications

  Duratherm Extended Life Fluids
Product Category Petroleum and Mineral Oil Products
Product Number Duratherm FG
Product Name Heat Transfer Fluid
Type / Function Heat Transfer, Thermal Oil, Coolant
Unlock Full Specs
to access all available technical data

Similar Products

Greases - 648015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Function Grease / Gel
Composition / Chemistry Mineral Oil; Petroleum or Mineral Oil; Mineral Oil
View Details
Heavy-duty petroleum based lubricant containing molybdenum disulfide and other special additives to give superior lubrication. - A 9L80-0714 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type / Function Lubricant
Composition / Chemistry Petroleum or Mineral Oil
View Details
Swiss-Style Screw Machine Oil - XTREME CUT 735 - QualiChem, Inc.
Specs
Type / Function Metal Working; Metal Cutting; Base / Process Oil
Composition / Chemistry Mineral Oil; Petroleum or Mineral Oil
Kinematic Viscosity 21.0 cSt (2.26E-4 ft²/sec)
View Details
Heat Transfer Fluid - Duratherm 450 - Duratherm Extended Life Fluids
Duratherm Extended Life Fluids
Specs
Type / Function Heat Transfer, Thermal Oil, Coolant
Composition / Chemistry Petroleum or Mineral Oil
View Details