Durable Corporation Rubber Wheel Chocks - Wheel Chock WC-5810

Description
An economical molded rubber wheel chock for bracing light to medium duty vehicles. WC-5810 complies with OSHA 1910.178 regulation for the trucking industry. Features a molded-in attachment ring for optional chain attachment to keep the chocks handy and accessible when needed. Select from four different choices of rubber wheel chocks below. Durable's heavy-duty long wear solution, the 88-8 is built tough using slabs of recycled tire rubber sandwiched between plates of steel and featuring a welded-on attachment ring. The 68-9 (black) and 68-9-OR (bright orange) chocks are molded from a tough fiber-reinforced rubber compound. Our most economical solution to chocking tires is the durable WC-5810 rubber wheel chock. All help you meet regulations for the trucking industry per OSHA 1910.178.
Description
An economical molded rubber wheel chock for bracing light to medium duty vehicles. WC-5810 complies with OSHA 1910.178 regulation for the trucking industry. Features a molded-in attachment ring for optional chain attachment to keep the chocks handy and accessible when needed. Select from four different choices of rubber wheel chocks below. Durable's heavy-duty long wear solution, the 88-8 is built tough using slabs of recycled tire rubber sandwiched between plates of steel and featuring a welded-on attachment ring. The 68-9 (black) and 68-9-OR (bright orange) chocks are molded from a tough fiber-reinforced rubber compound. Our most economical solution to chocking tires is the durable WC-5810 rubber wheel chock. All help you meet regulations for the trucking industry per OSHA 1910.178.

Suppliers

Company
Product
Description
Supplier Links
Rubber Wheel Chocks - Wheel Chock - WC-5810 - Durable Corporation
Norwalk, OH, USA
Rubber Wheel Chocks - Wheel Chock
WC-5810
Rubber Wheel Chocks - Wheel Chock WC-5810
An economical molded rubber wheel chock for bracing light to medium duty vehicles. WC-5810 complies with OSHA 1910.178 regulation for the trucking industry. Features a molded-in attachment ring for optional chain attachment to keep the chocks handy and accessible when needed. Select from four different choices of rubber wheel chocks below. Durable's heavy-duty long wear solution, the 88-8 is built tough using slabs of recycled tire rubber sandwiched between plates of steel and featuring a welded-on attachment ring. The 68-9 (black) and 68-9-OR (bright orange) chocks are molded from a tough fiber-reinforced rubber compound. Our most economical solution to chocking tires is the durable WC-5810 rubber wheel chock. All help you meet regulations for the trucking industry per OSHA 1910.178.

An economical molded rubber wheel chock for bracing light to medium duty vehicles. WC-5810 complies with OSHA 1910.178 regulation for the trucking industry. Features a molded-in attachment ring for optional chain attachment to keep the chocks handy and accessible when needed.

Select from four different choices of rubber wheel chocks below.

Durable's heavy-duty long wear solution, the 88-8 is built tough using slabs of recycled tire rubber sandwiched between plates of steel and featuring a welded-on attachment ring. The 68-9 (black) and 68-9-OR (bright orange) chocks are molded from a tough fiber-reinforced rubber compound. Our most economical solution to chocking tires is the durable WC-5810 rubber wheel chock. All help you meet regulations for the trucking industry per OSHA 1910.178.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number WC-5810
Product Name Rubber Wheel Chocks - Wheel Chock
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
Length 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-321 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 30000 lbs (13605 kg)
View Details
 - 3250826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Wheel Chock - WCS1 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Steel
View Details
Extra-Thick Loading Dock Bumpers - 12" Thick Extra-Thick Loading Dock Bumpers - B1210-14 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 14 inch (356 mm)
View Details