Durable Corporation Metal (Aluminum) Wheel Chocks - Wheel Chock SC-8

Description
All-aluminum, non-sparking safety wheel chocks. The SC-8 aluminum wheel chock is light weight, and the extruded aluminum surface features gripping teeth on the chock's underside. These chocks are well suited to block the tires for rescue and fire vehicles, trailer trucks and other heavy equipment. Meets regulations per OSHA 1910.178. All-aluminum, non-sparking safety wheel chocks. At under 6 1/2 lbs., the SC-8 aluminum wheel chock is extremely light weight. The extruded aluminum surface features gripping teeth on the chock's underside. These chocks are well suited to block the tires for rescue and fire vehicles, trailer trucks and other heavy equipment. Meets regulations per OSHA 1910.178.
Description
All-aluminum, non-sparking safety wheel chocks. The SC-8 aluminum wheel chock is light weight, and the extruded aluminum surface features gripping teeth on the chock's underside. These chocks are well suited to block the tires for rescue and fire vehicles, trailer trucks and other heavy equipment. Meets regulations per OSHA 1910.178. All-aluminum, non-sparking safety wheel chocks. At under 6 1/2 lbs., the SC-8 aluminum wheel chock is extremely light weight. The extruded aluminum surface features gripping teeth on the chock's underside. These chocks are well suited to block the tires for rescue and fire vehicles, trailer trucks and other heavy equipment. Meets regulations per OSHA 1910.178.

Suppliers

Company
Product
Description
Supplier Links
Metal (Aluminum) Wheel Chocks - Wheel Chock - SC-8 - Durable Corporation
Norwalk, OH, USA
Metal (Aluminum) Wheel Chocks - Wheel Chock
SC-8
Metal (Aluminum) Wheel Chocks - Wheel Chock SC-8
All-aluminum, non-sparking safety wheel chocks. The SC-8 aluminum wheel chock is light weight, and the extruded aluminum surface features gripping teeth on the chock's underside. These chocks are well suited to block the tires for rescue and fire vehicles, trailer trucks and other heavy equipment. Meets regulations per OSHA 1910.178. All-aluminum, non-sparking safety wheel chocks. At under 6 1/2 lbs., the SC-8 aluminum wheel chock is extremely light weight. The extruded aluminum surface features gripping teeth on the chock's underside. These chocks are well suited to block the tires for rescue and fire vehicles, trailer trucks and other heavy equipment. Meets regulations per OSHA 1910.178.

All-aluminum, non-sparking safety wheel chocks. The SC-8 aluminum wheel chock is light weight, and the extruded aluminum surface features gripping teeth on the chock's underside. These chocks are well suited to block the tires for rescue and fire vehicles, trailer trucks and other heavy equipment. Meets regulations per OSHA 1910.178.

All-aluminum, non-sparking safety wheel chocks. At under 6 1/2 lbs., the SC-8 aluminum wheel chock is extremely light weight. The extruded aluminum surface features gripping teeth on the chock's underside. These chocks are well suited to block the tires for rescue and fire vehicles, trailer trucks and other heavy equipment. Meets regulations per OSHA 1910.178.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number SC-8
Product Name Metal (Aluminum) Wheel Chocks - Wheel Chock
Equipment Type Wheel Guides / Chocks
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-109 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
 - 3250876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 78.74 inch (2000 mm)
View Details
Dura-Soft Loading Dock Bumpers - 5.5" Thickness - B5536-11-DS - Durable Corporation
Specs
Equipment Type Dock Bumper
Length 11 inch (279 mm)
Width 36 inch (914 mm)
View Details
Dock Board -  - Steel Guard Safety Corp.
Steel Guard Safety Corp.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Color Blue, Silver
View Details