Durable Corporation Molded Loading Dock Bumpers - 3" Thickness M-T

Description
Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece. Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece
Description
Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece. Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece

Suppliers

Company
Product
Description
Supplier Links
Molded Loading Dock Bumpers - 3" Thickness - M-T - Durable Corporation
Norwalk, OH, USA
Molded Loading Dock Bumpers - 3" Thickness
M-T
Molded Loading Dock Bumpers - 3" Thickness M-T
Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece. Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece

Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece.

Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number M-T
Product Name Molded Loading Dock Bumpers - 3" Thickness
Equipment Type Dock Bumper
Equipment Material Rubber
Length 22 inch (559 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 612612 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 12000 lbs (5442 kg)
View Details
 - 3250911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Steel
Length 38.74 inch (984 mm)
View Details
Wheel Chock - WCS1 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Steel
View Details
Dura-Soft Loading Dock Bumpers - 5.5" Thickness - B5512-18-DS - Durable Corporation
Specs
Equipment Type Dock Bumper
Length 18 inch (457 mm)
Width 12 inch (305 mm)
View Details