Durable Corporation Molded Loading Dock Bumpers - 2" Thickness M-M2818

Description
Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece. Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece
Description
Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece. Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece

Suppliers

Company
Product
Description
Supplier Links
Molded Loading Dock Bumpers - 2" Thickness - M-M2818 - Durable Corporation
Norwalk, OH, USA
Molded Loading Dock Bumpers - 2" Thickness
M-M2818
Molded Loading Dock Bumpers - 2" Thickness M-M2818
Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece. Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece

Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece.

Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number M-M2818
Product Name Molded Loading Dock Bumpers - 2" Thickness
Equipment Type Dock Bumper
Equipment Material Rubber
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 4100 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Extra-Length Loading Dock Bumpers - 6" Thick Extra-Length Loading Dock Bumpers - B610-99 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 99 inch (2515 mm)
View Details
MOTORIZED VINYL ROLL-UP DOORS - HRUSA8X9 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Door
Width 96 inch (2438 mm)
Height 108 inch (2743 mm)
View Details