Durable Corporation Molded Loading Dock Bumpers - 6" Thickness M-BBB

Description
Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece. Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece
Description
Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece. Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece

Suppliers

Company
Product
Description
Supplier Links
Molded Loading Dock Bumpers - 6" Thickness - M-BBB - Durable Corporation
Norwalk, OH, USA
Molded Loading Dock Bumpers - 6" Thickness
M-BBB
Molded Loading Dock Bumpers - 6" Thickness M-BBB
Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece. Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece

Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece.

Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number M-BBB
Product Name Molded Loading Dock Bumpers - 6" Thickness
Equipment Type Dock Bumper
Equipment Material Rubber
Length 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 610610 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
 - 3250898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
Extra-Thick Loading Dock Bumpers - 9" Thick Extra-Thick Loading Dock Bumpers - B910-14 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 14 inch (356 mm)
View Details
MLM Economy Van Ramps - MLM603 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Ramp
Weight Capacity 2000 lbs (907 kg)
Length 96 inch (2438 mm)
View Details