Durable Corporation Extra-Thick Loading Dock Bumpers - 9" Thick Extra-Thick Loading Dock Bumpers B910-36

Description
Used for loading dock bumpers that require great "stand out" distance from dock sills due to steep ramps, canopied docks or overhangs. All mounting holes correspond to standard 4.5" and 6" thick units. 1/4" flat plates may be substituted for one or both angles. Used for loading dock bumpers that require great "stand out" distance from dock seals due to steep ramps, canopied docks or overhangs.
Description
Used for loading dock bumpers that require great "stand out" distance from dock sills due to steep ramps, canopied docks or overhangs. All mounting holes correspond to standard 4.5" and 6" thick units. 1/4" flat plates may be substituted for one or both angles. Used for loading dock bumpers that require great "stand out" distance from dock seals due to steep ramps, canopied docks or overhangs.

Suppliers

Company
Product
Description
Supplier Links
Extra-Thick Loading Dock Bumpers - 9" Thick Extra-Thick Loading Dock Bumpers - B910-36 - Durable Corporation
Norwalk, OH, USA
Extra-Thick Loading Dock Bumpers - 9" Thick Extra-Thick Loading Dock Bumpers
B910-36
Extra-Thick Loading Dock Bumpers - 9" Thick Extra-Thick Loading Dock Bumpers B910-36
Used for loading dock bumpers that require great "stand out" distance from dock sills due to steep ramps, canopied docks or overhangs. All mounting holes correspond to standard 4.5" and 6" thick units. 1/4" flat plates may be substituted for one or both angles. Used for loading dock bumpers that require great "stand out" distance from dock seals due to steep ramps, canopied docks or overhangs.

Used for loading dock bumpers that require great "stand out" distance from dock sills due to steep ramps, canopied docks or overhangs. All mounting holes correspond to standard 4.5" and 6" thick units. 1/4" flat plates may be substituted for one or both angles.

Used for loading dock bumpers that require great "stand out" distance from dock seals due to steep ramps, canopied docks or overhangs.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number B910-36
Product Name Extra-Thick Loading Dock Bumpers - 9" Thick Extra-Thick Loading Dock Bumpers
Equipment Type Dock Bumper
Equipment Material Rubber
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-304 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
 - 3250860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Dura-Soft Loading Dock Bumpers - 5.5" Thickness - B5512-14-DS - Durable Corporation
Specs
Equipment Type Dock Bumper
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
Wheel Chock -  - Taylor Dynamometer, Inc.
Taylor Dynamometer, Inc.
View Details