Durable Corporation Extra-Thick Loading Dock Bumpers - 9" Thick Extra-Thick Loading Dock Bumpers B910-24

Description
Used for loading dock bumpers that require great "stand out" distance from dock sills due to steep ramps, canopied docks or overhangs. All mounting holes correspond to standard 4.5" and 6" thick units. 1/4" flat plates may be substituted for one or both angles. Used for loading dock bumpers that require great "stand out" distance from dock seals due to steep ramps, canopied docks or overhangs.
Description
Used for loading dock bumpers that require great "stand out" distance from dock sills due to steep ramps, canopied docks or overhangs. All mounting holes correspond to standard 4.5" and 6" thick units. 1/4" flat plates may be substituted for one or both angles. Used for loading dock bumpers that require great "stand out" distance from dock seals due to steep ramps, canopied docks or overhangs.

Suppliers

Company
Product
Description
Supplier Links
Extra-Thick Loading Dock Bumpers - 9" Thick Extra-Thick Loading Dock Bumpers - B910-24 - Durable Corporation
Norwalk, OH, USA
Extra-Thick Loading Dock Bumpers - 9" Thick Extra-Thick Loading Dock Bumpers
B910-24
Extra-Thick Loading Dock Bumpers - 9" Thick Extra-Thick Loading Dock Bumpers B910-24
Used for loading dock bumpers that require great "stand out" distance from dock sills due to steep ramps, canopied docks or overhangs. All mounting holes correspond to standard 4.5" and 6" thick units. 1/4" flat plates may be substituted for one or both angles. Used for loading dock bumpers that require great "stand out" distance from dock seals due to steep ramps, canopied docks or overhangs.

Used for loading dock bumpers that require great "stand out" distance from dock sills due to steep ramps, canopied docks or overhangs. All mounting holes correspond to standard 4.5" and 6" thick units. 1/4" flat plates may be substituted for one or both angles.

Used for loading dock bumpers that require great "stand out" distance from dock seals due to steep ramps, canopied docks or overhangs.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number B910-24
Product Name Extra-Thick Loading Dock Bumpers - 9" Thick Extra-Thick Loading Dock Bumpers
Equipment Type Dock Bumper
Equipment Material Rubber
Length 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 4210 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
Wheel Chock - WCR2C - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
View Details
Steel Face Loading Dock Bumpers - B610 Series - 6" Thickness - B612-14-SF - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 14 inch (356 mm)
View Details