Durable Corporation Laminated Loading Dock Bumpers - B610 Series - 6" Thickness B624-11

Description
Provides loading dock, building and cargo protection against vehicle damage. 1/4" flat plates may be substituted for one or both angles. Overlap angles are available for an upcharge The industry-leading loading dock bumper provides optimal protection against damage to your loading dock area, buildings and cargo. Fabric reinforced pads cut from selected recycled truck tires are laminated between structural steel angles to absorb over 80% of truck impact. Available in 4 1/2" and 6" thick horizontal or vertical units with two mounting angles for bolting to dock wall or optional plates for weld-on installations. Standard 5 year warranty.
Description
Provides loading dock, building and cargo protection against vehicle damage. 1/4" flat plates may be substituted for one or both angles. Overlap angles are available for an upcharge The industry-leading loading dock bumper provides optimal protection against damage to your loading dock area, buildings and cargo. Fabric reinforced pads cut from selected recycled truck tires are laminated between structural steel angles to absorb over 80% of truck impact. Available in 4 1/2" and 6" thick horizontal or vertical units with two mounting angles for bolting to dock wall or optional plates for weld-on installations. Standard 5 year warranty.

Suppliers

Company
Product
Description
Supplier Links
Laminated Loading Dock Bumpers - B610 Series - 6" Thickness - B624-11 - Durable Corporation
Norwalk, OH, USA
Laminated Loading Dock Bumpers - B610 Series - 6" Thickness
B624-11
Laminated Loading Dock Bumpers - B610 Series - 6" Thickness B624-11
Provides loading dock, building and cargo protection against vehicle damage. 1/4" flat plates may be substituted for one or both angles. Overlap angles are available for an upcharge The industry-leading loading dock bumper provides optimal protection against damage to your loading dock area, buildings and cargo. Fabric reinforced pads cut from selected recycled truck tires are laminated between structural steel angles to absorb over 80% of truck impact. Available in 4 1/2" and 6" thick horizontal or vertical units with two mounting angles for bolting to dock wall or optional plates for weld-on installations. Standard 5 year warranty.

Provides loading dock, building and cargo protection against vehicle damage. 1/4" flat plates may be substituted for one or both angles. Overlap angles are available for an upcharge

The industry-leading loading dock bumper provides optimal protection against damage to your loading dock area, buildings and cargo. Fabric reinforced pads cut from selected recycled truck tires are laminated between structural steel angles to absorb over 80% of truck impact. Available in 4 1/2" and 6" thick horizontal or vertical units with two mounting angles for bolting to dock wall or optional plates for weld-on installations. Standard 5 year warranty.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number B624-11
Product Name Laminated Loading Dock Bumpers - B610 Series - 6" Thickness
Equipment Type Dock Bumper
Equipment Material Rubber
Length 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-105 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
 - 3250933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Steel Face Loading Dock Bumpers - B4506 Series - 4.5" Thickness - B4512-14-SF - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 14 inch (356 mm)
View Details
Wheel Chock -  - Taylor Dynamometer, Inc.
Taylor Dynamometer, Inc.
View Details