Durable Corporation Dura-Soft Loading Dock Bumpers - 5.5" Thickness B5536-11-DS

Description
Dura-Soft Bumper (tm) patent # DES 400, 145 provides the maximum protection available with unparalleled ability to absorb impact and protect the loading dock area and building. Patented design combines a fabric reinforced loop pads made from selected recycled truck and bus tires between a laminated bumper and a 3/8" steel face. Dura-Soft Bumper (tm) provides the excellent absorption of the Standard Laminated Bumper and the durability of the Steel Face Bumper. Maintenance free and impervious to weather damage. 5 year warranty Providing outstanding protection for heavy duty loading docks, the patented loop design of pads and 3/8" thick steel-face plate provide the greatest impact absorption available on the market. Excellent for use in any material-handling system area where heavy-duty protection is required.
Description
Dura-Soft Bumper (tm) patent # DES 400, 145 provides the maximum protection available with unparalleled ability to absorb impact and protect the loading dock area and building. Patented design combines a fabric reinforced loop pads made from selected recycled truck and bus tires between a laminated bumper and a 3/8" steel face. Dura-Soft Bumper (tm) provides the excellent absorption of the Standard Laminated Bumper and the durability of the Steel Face Bumper. Maintenance free and impervious to weather damage. 5 year warranty Providing outstanding protection for heavy duty loading docks, the patented loop design of pads and 3/8" thick steel-face plate provide the greatest impact absorption available on the market. Excellent for use in any material-handling system area where heavy-duty protection is required.

Suppliers

Company
Product
Description
Supplier Links
Dura-Soft Loading Dock Bumpers - 5.5" Thickness - B5536-11-DS - Durable Corporation
Norwalk, OH, USA
Dura-Soft Loading Dock Bumpers - 5.5" Thickness
B5536-11-DS
Dura-Soft Loading Dock Bumpers - 5.5" Thickness B5536-11-DS
Dura-Soft Bumper (tm) patent # DES 400, 145 provides the maximum protection available with unparalleled ability to absorb impact and protect the loading dock area and building. Patented design combines a fabric reinforced loop pads made from selected recycled truck and bus tires between a laminated bumper and a 3/8" steel face. Dura-Soft Bumper (tm) provides the excellent absorption of the Standard Laminated Bumper and the durability of the Steel Face Bumper. Maintenance free and impervious to weather damage. 5 year warranty Providing outstanding protection for heavy duty loading docks, the patented loop design of pads and 3/8" thick steel-face plate provide the greatest impact absorption available on the market. Excellent for use in any material-handling system area where heavy-duty protection is required.

Dura-Soft Bumper (tm) patent # DES 400, 145 provides the maximum protection available with unparalleled ability to absorb impact and protect the loading dock area and building. Patented design combines a fabric reinforced loop pads made from selected recycled truck and bus tires between a laminated bumper and a 3/8" steel face. Dura-Soft Bumper (tm) provides the excellent absorption of the Standard Laminated Bumper and the durability of the Steel Face Bumper. Maintenance free and impervious to weather damage. 5 year warranty

Providing outstanding protection for heavy duty loading docks, the patented loop design of pads and 3/8" thick steel-face plate provide the greatest impact absorption available on the market. Excellent for use in any material-handling system area where heavy-duty protection is required.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number B5536-11-DS
Product Name Dura-Soft Loading Dock Bumpers - 5.5" Thickness
Equipment Type Dock Bumper
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Rail Transfer Bridge - 14-325 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 30000 lbs (13605 kg)
View Details
Molded Loading Dock Bumpers - 4.5" Thickness - M-DB13 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 13 inch (330 mm)
View Details
12
Raymond Handling Consultants, L.C.
Specs
Equipment Type Strip Door
Width 96 inch (2438 mm)
Height 120 inch (3048 mm)
View Details