Durable Corporation Dura-Soft Loading Dock Bumpers - 5.5" Thickness B5510-14-DS

Description
Dura-Soft Bumper (tm) patent # DES 400, 145 provides the maximum protection available with unparalleled ability to absorb impact and protect the loading dock area and building. Patented design combines a fabric reinforced loop pads made from selected recycled truck and bus tires between a laminated bumper and a 3/8" steel face. Dura-Soft Bumper (tm) provides the excellent absorption of the Standard Laminated Bumper and the durability of the Steel Face Bumper. Maintenance free and impervious to weather damage. 5 year warranty Providing outstanding protection for heavy duty loading docks, the patented loop design of pads and 3/8" thick steel-face plate provide the greatest impact absorption available on the market. Excellent for use in any material-handling system area where heavy-duty protection is required.
Description
Dura-Soft Bumper (tm) patent # DES 400, 145 provides the maximum protection available with unparalleled ability to absorb impact and protect the loading dock area and building. Patented design combines a fabric reinforced loop pads made from selected recycled truck and bus tires between a laminated bumper and a 3/8" steel face. Dura-Soft Bumper (tm) provides the excellent absorption of the Standard Laminated Bumper and the durability of the Steel Face Bumper. Maintenance free and impervious to weather damage. 5 year warranty Providing outstanding protection for heavy duty loading docks, the patented loop design of pads and 3/8" thick steel-face plate provide the greatest impact absorption available on the market. Excellent for use in any material-handling system area where heavy-duty protection is required.

Suppliers

Company
Product
Description
Supplier Links
Dura-Soft Loading Dock Bumpers - 5.5" Thickness - B5510-14-DS - Durable Corporation
Norwalk, OH, USA
Dura-Soft Loading Dock Bumpers - 5.5" Thickness
B5510-14-DS
Dura-Soft Loading Dock Bumpers - 5.5" Thickness B5510-14-DS
Dura-Soft Bumper (tm) patent # DES 400, 145 provides the maximum protection available with unparalleled ability to absorb impact and protect the loading dock area and building. Patented design combines a fabric reinforced loop pads made from selected recycled truck and bus tires between a laminated bumper and a 3/8" steel face. Dura-Soft Bumper (tm) provides the excellent absorption of the Standard Laminated Bumper and the durability of the Steel Face Bumper. Maintenance free and impervious to weather damage. 5 year warranty Providing outstanding protection for heavy duty loading docks, the patented loop design of pads and 3/8" thick steel-face plate provide the greatest impact absorption available on the market. Excellent for use in any material-handling system area where heavy-duty protection is required.

Dura-Soft Bumper (tm) patent # DES 400, 145 provides the maximum protection available with unparalleled ability to absorb impact and protect the loading dock area and building. Patented design combines a fabric reinforced loop pads made from selected recycled truck and bus tires between a laminated bumper and a 3/8" steel face. Dura-Soft Bumper (tm) provides the excellent absorption of the Standard Laminated Bumper and the durability of the Steel Face Bumper. Maintenance free and impervious to weather damage. 5 year warranty

Providing outstanding protection for heavy duty loading docks, the patented loop design of pads and 3/8" thick steel-face plate provide the greatest impact absorption available on the market. Excellent for use in any material-handling system area where heavy-duty protection is required.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number B5510-14-DS
Product Name Dura-Soft Loading Dock Bumpers - 5.5" Thickness
Equipment Type Dock Bumper
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Rail Transfer Bridge - 14-323 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 30000 lbs (13605 kg)
View Details
Laminated Loading Dock Bumpers - B610 Series - 6" Thickness - B612-24 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 24 inch (610 mm)
View Details
Wheel Chock -  - Taylor Dynamometer, Inc.
Taylor Dynamometer, Inc.
View Details