Durable Corporation Steel Face Loading Dock Bumpers - B4506 Series - 4.5" Thickness B4524-11-SF

Description
Protect your building and loading docks from heavy traffic!The 3/8" thick steel-face plate eliminate wear from up-and-down friction movement of trailers loading and unloading. Provides a longer wear expectancy and fewer replacement costs. Excellent for medium and heavy traffic loading docks.
Description
Protect your building and loading docks from heavy traffic!The 3/8" thick steel-face plate eliminate wear from up-and-down friction movement of trailers loading and unloading. Provides a longer wear expectancy and fewer replacement costs. Excellent for medium and heavy traffic loading docks.

Suppliers

Company
Product
Description
Supplier Links
Steel Face Loading Dock Bumpers - B4506 Series - 4.5" Thickness - B4524-11-SF - Durable Corporation
Norwalk, OH, USA
Steel Face Loading Dock Bumpers - B4506 Series - 4.5" Thickness
B4524-11-SF
Steel Face Loading Dock Bumpers - B4506 Series - 4.5" Thickness B4524-11-SF
Protect your building and loading docks from heavy traffic!The 3/8" thick steel-face plate eliminate wear from up-and-down friction movement of trailers loading and unloading. Provides a longer wear expectancy and fewer replacement costs. Excellent for medium and heavy traffic loading docks.

Protect your building and loading docks from heavy traffic!The 3/8" thick steel-face plate eliminate wear from up-and-down friction movement of trailers loading and unloading. Provides a longer wear expectancy and fewer replacement costs. Excellent for medium and heavy traffic loading docks.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number B4524-11-SF
Product Name Steel Face Loading Dock Bumpers - B4506 Series - 4.5" Thickness
Equipment Type Dock Bumper
Equipment Material Rubber
Length 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Rail Transfer Bridge - 14-225 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 30000 lbs (13605 kg)
View Details
Laminated Loading Dock Bumpers - B4506 Series - 4.5" Thickness - B4512-36 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 36 inch (914 mm)
View Details
Floor Plate - Stainless Steel - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel; Stainless Steel
Length 96 to 144 inch (2438 to 3658 mm)
View Details