Durable Corporation Extra-Length Loading Dock Bumpers - 4.5" Thick Extra-Length Loading Dock Bumpers B4512-75

Description
Used on loading docks with dock seals, or where refridgeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock. 1/4" flat plates may be substituted for one or both angles. If additional anchorage devices are required there is an additonal charge for each device. Used on loading docks with dock seals, or where refrigeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock.
Description
Used on loading docks with dock seals, or where refridgeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock. 1/4" flat plates may be substituted for one or both angles. If additional anchorage devices are required there is an additonal charge for each device. Used on loading docks with dock seals, or where refrigeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock.

Suppliers

Company
Product
Description
Supplier Links
Extra-Length Loading Dock Bumpers - 4.5" Thick Extra-Length Loading Dock Bumpers - B4512-75 - Durable Corporation
Norwalk, OH, USA
Extra-Length Loading Dock Bumpers - 4.5" Thick Extra-Length Loading Dock Bumpers
B4512-75
Extra-Length Loading Dock Bumpers - 4.5" Thick Extra-Length Loading Dock Bumpers B4512-75
Used on loading docks with dock seals, or where refridgeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock. 1/4" flat plates may be substituted for one or both angles. If additional anchorage devices are required there is an additonal charge for each device. Used on loading docks with dock seals, or where refrigeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock.

Used on loading docks with dock seals, or where refridgeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock. 1/4" flat plates may be substituted for one or both angles. If additional anchorage devices are required there is an additonal charge for each device.

Used on loading docks with dock seals, or where refrigeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number B4512-75
Product Name Extra-Length Loading Dock Bumpers - 4.5" Thick Extra-Length Loading Dock Bumpers
Equipment Type Dock Bumper
Equipment Material Rubber
Length 75 inch (1905 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-306 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
 - 3250927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Metal (Aluminum) Wheel Chocks - Wheel Chock - SC-8 - Durable Corporation
Specs
Equipment Type Wheel Guides / Chocks
Length 7 inch (178 mm)
Width 8 inch (203 mm)
View Details
Dock Plate -  - Steel Guard Safety Corp.
Steel Guard Safety Corp.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Color Blue, Silver
View Details