Durable Corporation Steel Face Loading Dock Bumpers - B4506 Series - 4.5" Thickness B4510-18-SF

Description
Protect your building and loading docks from heavy traffic!The 3/8" thick steel-face plate eliminate wear from up-and-down friction movement of trailers loading and unloading. Provides a longer wear expectancy and fewer replacement costs. Excellent for medium and heavy traffic loading docks.
Description
Protect your building and loading docks from heavy traffic!The 3/8" thick steel-face plate eliminate wear from up-and-down friction movement of trailers loading and unloading. Provides a longer wear expectancy and fewer replacement costs. Excellent for medium and heavy traffic loading docks.

Suppliers

Company
Product
Description
Supplier Links
Steel Face Loading Dock Bumpers - B4506 Series - 4.5" Thickness - B4510-18-SF - Durable Corporation
Norwalk, OH, USA
Steel Face Loading Dock Bumpers - B4506 Series - 4.5" Thickness
B4510-18-SF
Steel Face Loading Dock Bumpers - B4506 Series - 4.5" Thickness B4510-18-SF
Protect your building and loading docks from heavy traffic!The 3/8" thick steel-face plate eliminate wear from up-and-down friction movement of trailers loading and unloading. Provides a longer wear expectancy and fewer replacement costs. Excellent for medium and heavy traffic loading docks.

Protect your building and loading docks from heavy traffic!The 3/8" thick steel-face plate eliminate wear from up-and-down friction movement of trailers loading and unloading. Provides a longer wear expectancy and fewer replacement costs. Excellent for medium and heavy traffic loading docks.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number B4510-18-SF
Product Name Steel Face Loading Dock Bumpers - B4506 Series - 4.5" Thickness
Equipment Type Dock Bumper
Equipment Material Rubber
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 610710 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
 - 3250832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
Aluminum Dock Boards - 15FB6048 - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Equipment Type Dock Board / Plate
Equipment Material Aluminum
Equipment Features Portable
View Details
URETHANE WHEEL CHOCKS - HUC1500-4.5 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Equipment Type Wheel Guides / Chocks
Weight 5 lbs (2.27 kg)
View Details