Durable Corporation Urethane Wheel Chocks - Wheel Chock 811-7

Description
The 811-7 Urethane Wheel Chock is light weight yet heavy duty. Molded urethane chock is contoured to fit truck tires. Designed to grip both the tire and the pavement. The 811-7 Urethane Wheel Chock will not harm macadam (asphalt pavement.) Meets regulations for the trucking industry per OSHA 1910.178. Orange Urethane Wheel Chocks The 811-7 Urethane wheel chock is light weight yet heavy duty. Molded urethane chock is contoured to fit truck tires. Designed to grip both the tire and the pavement. The 811-7 Urethane Wheel Chock will not harm macadam (asphalt pavement.) Meets regulations for the trucking industry per OSHA 1910.178.
Description
The 811-7 Urethane Wheel Chock is light weight yet heavy duty. Molded urethane chock is contoured to fit truck tires. Designed to grip both the tire and the pavement. The 811-7 Urethane Wheel Chock will not harm macadam (asphalt pavement.) Meets regulations for the trucking industry per OSHA 1910.178. Orange Urethane Wheel Chocks The 811-7 Urethane wheel chock is light weight yet heavy duty. Molded urethane chock is contoured to fit truck tires. Designed to grip both the tire and the pavement. The 811-7 Urethane Wheel Chock will not harm macadam (asphalt pavement.) Meets regulations for the trucking industry per OSHA 1910.178.

Suppliers

Company
Product
Description
Supplier Links
Urethane Wheel Chocks - Wheel Chock - 811-7 - Durable Corporation
Norwalk, OH, USA
Urethane Wheel Chocks - Wheel Chock
811-7
Urethane Wheel Chocks - Wheel Chock 811-7
The 811-7 Urethane Wheel Chock is light weight yet heavy duty. Molded urethane chock is contoured to fit truck tires. Designed to grip both the tire and the pavement. The 811-7 Urethane Wheel Chock will not harm macadam (asphalt pavement.) Meets regulations for the trucking industry per OSHA 1910.178. Orange Urethane Wheel Chocks The 811-7 Urethane wheel chock is light weight yet heavy duty. Molded urethane chock is contoured to fit truck tires. Designed to grip both the tire and the pavement. The 811-7 Urethane Wheel Chock will not harm macadam (asphalt pavement.) Meets regulations for the trucking industry per OSHA 1910.178.

The 811-7 Urethane Wheel Chock is light weight yet heavy duty. Molded urethane chock is contoured to fit truck tires. Designed to grip both the tire and the pavement. The 811-7 Urethane Wheel Chock will not harm macadam (asphalt pavement.) Meets regulations for the trucking industry per OSHA 1910.178.

Orange Urethane Wheel Chocks The 811-7 Urethane wheel chock is light weight yet heavy duty. Molded urethane chock is contoured to fit truck tires. Designed to grip both the tire and the pavement. The 811-7 Urethane Wheel Chock will not harm macadam (asphalt pavement.) Meets regulations for the trucking industry per OSHA 1910.178.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number 811-7
Product Name Urethane Wheel Chocks - Wheel Chock
Equipment Type Wheel Guides / Chocks
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 78.74 inch (2000 mm)
View Details
Rail Transfer Bridge - 14-121 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 30000 lbs (13605 kg)
View Details
Extra-Thick Loading Dock Bumpers - 9" Thick Extra-Thick Loading Dock Bumpers - B910-24 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 24 inch (610 mm)
View Details
Floor Plate - Stainless Steel - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel; Stainless Steel
Length 96 to 144 inch (2438 to 3658 mm)
View Details