Durable Corporation Rubber Wheel Chocks - Wheel Chock 68-9

Description
Our least expensive molded rubber wheel chocks, the 68-9 are molded from tough fiber-reinforced rubber compound. Well suited for trailer trucks and other heavy equipment. You can meet OSHA 1910.178 regulations for the trucking industry using this wheel chock. Need a high visibility chock? Click here for our companion bright orange molded rubber wheel chock model 68-9-OR. Select from four different choices of rubber wheel chocks below. Durable's heavy-duty long wear solution, the 88-8 is built tough using slabs of recycled tire rubber sandwiched between plates of steel and featuring a welded-on attachment ring. The 68-9 (black) and 68-9-OR (bright orange) chocks are molded from a tough fiber-reinforced rubber compound. Our most economical solution to chocking tires is the durable WC-5810 rubber wheel chock. All help you meet regulations for the trucking industry per OSHA 1910.178.
Description
Our least expensive molded rubber wheel chocks, the 68-9 are molded from tough fiber-reinforced rubber compound. Well suited for trailer trucks and other heavy equipment. You can meet OSHA 1910.178 regulations for the trucking industry using this wheel chock. Need a high visibility chock? Click here for our companion bright orange molded rubber wheel chock model 68-9-OR. Select from four different choices of rubber wheel chocks below. Durable's heavy-duty long wear solution, the 88-8 is built tough using slabs of recycled tire rubber sandwiched between plates of steel and featuring a welded-on attachment ring. The 68-9 (black) and 68-9-OR (bright orange) chocks are molded from a tough fiber-reinforced rubber compound. Our most economical solution to chocking tires is the durable WC-5810 rubber wheel chock. All help you meet regulations for the trucking industry per OSHA 1910.178.

Suppliers

Company
Product
Description
Supplier Links
Rubber Wheel Chocks - Wheel Chock - 68-9 - Durable Corporation
Norwalk, OH, USA
Rubber Wheel Chocks - Wheel Chock
68-9
Rubber Wheel Chocks - Wheel Chock 68-9
Our least expensive molded rubber wheel chocks, the 68-9 are molded from tough fiber-reinforced rubber compound. Well suited for trailer trucks and other heavy equipment. You can meet OSHA 1910.178 regulations for the trucking industry using this wheel chock. Need a high visibility chock? Click here for our companion bright orange molded rubber wheel chock model 68-9-OR. Select from four different choices of rubber wheel chocks below. Durable's heavy-duty long wear solution, the 88-8 is built tough using slabs of recycled tire rubber sandwiched between plates of steel and featuring a welded-on attachment ring. The 68-9 (black) and 68-9-OR (bright orange) chocks are molded from a tough fiber-reinforced rubber compound. Our most economical solution to chocking tires is the durable WC-5810 rubber wheel chock. All help you meet regulations for the trucking industry per OSHA 1910.178.

Our least expensive molded rubber wheel chocks, the 68-9 are molded from tough fiber-reinforced rubber compound. Well suited for trailer trucks and other heavy equipment. You can meet OSHA 1910.178 regulations for the trucking industry using this wheel chock. Need a high visibility chock? Click here for our companion bright orange molded rubber wheel chock model 68-9-OR.

Select from four different choices of rubber wheel chocks below.

Durable's heavy-duty long wear solution, the 88-8 is built tough using slabs of recycled tire rubber sandwiched between plates of steel and featuring a welded-on attachment ring. The 68-9 (black) and 68-9-OR (bright orange) chocks are molded from a tough fiber-reinforced rubber compound. Our most economical solution to chocking tires is the durable WC-5810 rubber wheel chock. All help you meet regulations for the trucking industry per OSHA 1910.178.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number 68-9
Product Name Rubber Wheel Chocks - Wheel Chock
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
Length 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-213 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 20000 lbs (9070 kg)
View Details
 - 3250832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
Aluminum Dock Plates - FPA4848 - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Equipment Type Dock Board / Plate
Equipment Material Aluminum
Equipment Features Portable
View Details
HEAVY DUTY DOCK ARM - HHDL-24QH - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Light
Weight 17 lbs (7.71 kg)
View Details