Durable Corporation Rubber Wheel Chocks - Wheel Chock 68-9-OR

Description
Durable rubber 68-9-OR-9-OR wheel chocks are molded from a tough fiber-reinforced rubber compound. This chock is well suited to block the tires for trailer trucks and other heavy equipment. The 68-9-OR Wheel Chock is bright orange for enhanced visibility. Click here for our companion black molded rubber wheel chockmodel 68-9. Select from four different choices of rubber wheel chocks below. Durable's heavy-duty long wear solution, the 88-8 is built tough using slabs of recycled tire rubber sandwiched between plates of steel and featuring a welded-on attachment ring. The 68-9 (black) and 68-9-OR (bright orange) chocks are molded from a tough fiber-reinforced rubber compound. Our most economical solution to chocking tires is the durable WC-5810 rubber wheel chock. All help you meet regulations for the trucking industry per OSHA 1910.178.
Description
Durable rubber 68-9-OR-9-OR wheel chocks are molded from a tough fiber-reinforced rubber compound. This chock is well suited to block the tires for trailer trucks and other heavy equipment. The 68-9-OR Wheel Chock is bright orange for enhanced visibility. Click here for our companion black molded rubber wheel chockmodel 68-9. Select from four different choices of rubber wheel chocks below. Durable's heavy-duty long wear solution, the 88-8 is built tough using slabs of recycled tire rubber sandwiched between plates of steel and featuring a welded-on attachment ring. The 68-9 (black) and 68-9-OR (bright orange) chocks are molded from a tough fiber-reinforced rubber compound. Our most economical solution to chocking tires is the durable WC-5810 rubber wheel chock. All help you meet regulations for the trucking industry per OSHA 1910.178.

Suppliers

Company
Product
Description
Supplier Links
Rubber Wheel Chocks - Wheel Chock - 68-9-OR - Durable Corporation
Norwalk, OH, USA
Rubber Wheel Chocks - Wheel Chock
68-9-OR
Rubber Wheel Chocks - Wheel Chock 68-9-OR
Durable rubber 68-9-OR-9-OR wheel chocks are molded from a tough fiber-reinforced rubber compound. This chock is well suited to block the tires for trailer trucks and other heavy equipment. The 68-9-OR Wheel Chock is bright orange for enhanced visibility. Click here for our companion black molded rubber wheel chockmodel 68-9. Select from four different choices of rubber wheel chocks below. Durable's heavy-duty long wear solution, the 88-8 is built tough using slabs of recycled tire rubber sandwiched between plates of steel and featuring a welded-on attachment ring. The 68-9 (black) and 68-9-OR (bright orange) chocks are molded from a tough fiber-reinforced rubber compound. Our most economical solution to chocking tires is the durable WC-5810 rubber wheel chock. All help you meet regulations for the trucking industry per OSHA 1910.178.

Durable rubber 68-9-OR-9-OR wheel chocks are molded from a tough fiber-reinforced rubber compound. This chock is well suited to block the tires for trailer trucks and other heavy equipment. The 68-9-OR Wheel Chock is bright orange for enhanced visibility. Click here for our companion black molded rubber wheel chockmodel 68-9.

Select from four different choices of rubber wheel chocks below.

Durable's heavy-duty long wear solution, the 88-8 is built tough using slabs of recycled tire rubber sandwiched between plates of steel and featuring a welded-on attachment ring. The 68-9 (black) and 68-9-OR (bright orange) chocks are molded from a tough fiber-reinforced rubber compound. Our most economical solution to chocking tires is the durable WC-5810 rubber wheel chock. All help you meet regulations for the trucking industry per OSHA 1910.178.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number 68-9-OR
Product Name Rubber Wheel Chocks - Wheel Chock
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
Length 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 612612 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 12000 lbs (5442 kg)
View Details
 - 3250933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Wheel Chock - WCS1 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Steel
View Details
Laminated Loading Dock Bumpers - B4506 Series - 4.5" Thickness - B4512-24 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 24 inch (610 mm)
View Details