Dual Manufacturing Co., Inc. Rocker Type Field Testing sieve

Description
FOR SIEVING OF COARSE AGGREGATES AND OTHER MATERIALS. CONSISTS OF A 12" SQUARE FRAME AND ROCKER TYPE COLLECTION BOX WITH HANDLES. INCLUDES 3", 2", 1.5", 1", 3/4", 1/2", 3/8", & #4 ASTM WIRE SCREEN WITRH SQUARE OPENING. SCREEN PLATES OF ANY OPG. ARE AVAILABLE. SEPARATIONS FINER THAN NO. 20 MESH ARE NOT RECOMMENDED. SCREENS ARE HELD IN PLACE WITH TWO LOCKING DEVISES ON OPOSITE SIDES. ALL SCREENS CAN BE CLAMPED INTO FRAME FOR CARRYING & STORAGE. REPLACEMENT SCREENS AVAILABLE FOR PURCHASE SEPARTEL
Description
FOR SIEVING OF COARSE AGGREGATES AND OTHER MATERIALS. CONSISTS OF A 12" SQUARE FRAME AND ROCKER TYPE COLLECTION BOX WITH HANDLES. INCLUDES 3", 2", 1.5", 1", 3/4", 1/2", 3/8", & #4 ASTM WIRE SCREEN WITRH SQUARE OPENING. SCREEN PLATES OF ANY OPG. ARE AVAILABLE. SEPARATIONS FINER THAN NO. 20 MESH ARE NOT RECOMMENDED. SCREENS ARE HELD IN PLACE WITH TWO LOCKING DEVISES ON OPOSITE SIDES. ALL SCREENS CAN BE CLAMPED INTO FRAME FOR CARRYING & STORAGE. REPLACEMENT SCREENS AVAILABLE FOR PURCHASE SEPARTEL

Suppliers

Company
Product
Description
Supplier Links
Rocker Type Field Testing sieve -  - Dual Manufacturing Co., Inc.
Chicago, IL, USA
Rocker Type Field Testing sieve
Rocker Type Field Testing sieve
FOR SIEVING OF COARSE AGGREGATES AND OTHER MATERIALS. CONSISTS OF A 12" SQUARE FRAME AND ROCKER TYPE COLLECTION BOX WITH HANDLES. INCLUDES 3", 2", 1.5", 1", 3/4", 1/2", 3/8", & #4 ASTM WIRE SCREEN WITRH SQUARE OPENING. SCREEN PLATES OF ANY OPG. ARE AVAILABLE. SEPARATIONS FINER THAN NO. 20 MESH ARE NOT RECOMMENDED. SCREENS ARE HELD IN PLACE WITH TWO LOCKING DEVISES ON OPOSITE SIDES. ALL SCREENS CAN BE CLAMPED INTO FRAME FOR CARRYING & STORAGE. REPLACEMENT SCREENS AVAILABLE FOR PURCHASE SEPARTEL

FOR SIEVING OF COARSE AGGREGATES AND OTHER MATERIALS. CONSISTS OF A 12" SQUARE FRAME AND ROCKER TYPE COLLECTION BOX WITH HANDLES. INCLUDES 3", 2", 1.5", 1", 3/4", 1/2", 3/8", & #4 ASTM WIRE SCREEN WITRH SQUARE OPENING. SCREEN PLATES OF ANY OPG. ARE AVAILABLE. SEPARATIONS FINER THAN NO. 20 MESH ARE NOT RECOMMENDED. SCREENS ARE HELD IN PLACE WITH TWO LOCKING DEVISES ON OPOSITE SIDES. ALL SCREENS CAN BE CLAMPED INTO FRAME FOR CARRYING & STORAGE. REPLACEMENT SCREENS AVAILABLE FOR PURCHASE SEPARTEL

Supplier's Site

Technical Specifications

  Dual Manufacturing Co., Inc.
Product Category Test Sieves
Product Name Rocker Type Field Testing sieve
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Test Sieves, 200mm Diameter, 50mm High, ISO 3310-1 Compliance -  - Fritsch GmbH - Milling and Sizing
Specs
Standard Diameter 8"; 200mm
Standard Heights Full; Half
Material Stainless Steel Frame and Cloth
View Details
Brass Wet Wash 8 Inch Deep Sieve (Coarse Mesh) -  - CSC Scientific Company, Inc.
Specs
Standard Diameter 8"
Standard Heights Full
Material Brass Frame and Stainless Steel Cloth
View Details