Dual Manufacturing Co., Inc. 5" Diameter Sieves

Description
STANDARD DEPTH = 1-1/2 INCHES FROM RIM TO CLOTH. CONFORMS TO A.S.T.M.-E11. EACH SIEVE HAS AN INDIVIDUALIZED ETCHED SERIAL NUMBER AND IS SUPPLIES WITH A CERTIFICATE OF ANALYSIS. OPTIONAL BACKING CLOTH CAN BE INSTALLED ON ALL LISTED SIEVES. $30.00 SIEVE CERTIFICATION $40.00
Description
STANDARD DEPTH = 1-1/2 INCHES FROM RIM TO CLOTH. CONFORMS TO A.S.T.M.-E11. EACH SIEVE HAS AN INDIVIDUALIZED ETCHED SERIAL NUMBER AND IS SUPPLIES WITH A CERTIFICATE OF ANALYSIS. OPTIONAL BACKING CLOTH CAN BE INSTALLED ON ALL LISTED SIEVES. $30.00 SIEVE CERTIFICATION $40.00

Suppliers

Company
Product
Description
Supplier Links
5
Chicago, IL, USA
5" Diameter Sieves
5" Diameter Sieves
STANDARD DEPTH = 1-1/2 INCHES FROM RIM TO CLOTH. CONFORMS TO A.S.T.M.-E11. EACH SIEVE HAS AN INDIVIDUALIZED ETCHED SERIAL NUMBER AND IS SUPPLIES WITH A CERTIFICATE OF ANALYSIS. OPTIONAL BACKING CLOTH CAN BE INSTALLED ON ALL LISTED SIEVES. $30.00 SIEVE CERTIFICATION $40.00

STANDARD DEPTH = 1-1/2 INCHES FROM RIM TO CLOTH. CONFORMS TO A.S.T.M.-E11. EACH SIEVE HAS AN INDIVIDUALIZED ETCHED SERIAL NUMBER AND IS SUPPLIES WITH A CERTIFICATE OF ANALYSIS. OPTIONAL BACKING CLOTH CAN BE INSTALLED ON ALL LISTED SIEVES. $30.00 SIEVE CERTIFICATION $40.00

Supplier's Site

Technical Specifications

  Dual Manufacturing Co., Inc.
Product Category Test Sieves
Product Name 5" Diameter Sieves
Unlock Full Specs
to access all available technical data

Similar Products

6
Dual Manufacturing Co., Inc.
View Details
Stainless Steel Test Sieves, 400mm Diameter, 65mm High, ISO 3310-1 Compliance -  - Fritsch GmbH - Milling and Sizing
Specs
Standard Diameter 400mm
Standard Heights Full; Half
Material Stainless Steel Frame and Cloth
View Details
8 Inch Full Height CSC Brass Sieve (Coarse Mesh) -  - CSC Scientific Company, Inc.
Specs
Standard Diameter 8"
Standard Heights Full
Material Brass Frame and Stainless Steel Cloth
View Details