Dupont Molykote Grease Molykote® PG 65

Description
Molykote® PG 65 Plastislip Molykote® PG 65 Plastislip is a synthetic hydrocarbon oil/lithium soap grease containing specially formulated solid lubricants. It has excellent compatibility with plastics such as PET, HDPE, PTFE, nylon, and PBT, and rubbers such as NBR, PIB, polyurethane, and neoprene. It has a low coefficient of friction and offers good lubricity at high operating speeds. Typical Applications Molykote PG 65 Plastislip is designed primarily for plastic/plastic, plastic/metal, plastic/rubber, and metal/rubber lubrication in electro-mechanical applications such as bearing bushings, gears, sliding tracks, switches, levers, and hinges. Molykote PG 65 Plastislip is particularly effective as a lubricant in Bowden cable control systems, electric motors and gear- boxes, automotive sunroof tracks, and automotive HVAC controls. Type Synthetic hydrocarbon oil/ lithium soap grease. Physical Form Light-consistency grease. Special Properties Compatible with many plastics; low coefficient of friction; designed for high-speed applications. Primary Uses Low friction operation of many rubber/plastic, plastic/plastic, metal/plastic, and metal/rubber substrates in electro-mechanical applications such as automotive sunroof tracks, HVAC controls, electric motors, and automotive cables. Useful Temperature Range -55° to 130°C (-67° to 266°F).
Description
Molykote® PG 65 Plastislip Molykote® PG 65 Plastislip is a synthetic hydrocarbon oil/lithium soap grease containing specially formulated solid lubricants. It has excellent compatibility with plastics such as PET, HDPE, PTFE, nylon, and PBT, and rubbers such as NBR, PIB, polyurethane, and neoprene. It has a low coefficient of friction and offers good lubricity at high operating speeds. Typical Applications Molykote PG 65 Plastislip is designed primarily for plastic/plastic, plastic/metal, plastic/rubber, and metal/rubber lubrication in electro-mechanical applications such as bearing bushings, gears, sliding tracks, switches, levers, and hinges. Molykote PG 65 Plastislip is particularly effective as a lubricant in Bowden cable control systems, electric motors and gear- boxes, automotive sunroof tracks, and automotive HVAC controls. Type Synthetic hydrocarbon oil/ lithium soap grease. Physical Form Light-consistency grease. Special Properties Compatible with many plastics; low coefficient of friction; designed for high-speed applications. Primary Uses Low friction operation of many rubber/plastic, plastic/plastic, metal/plastic, and metal/rubber substrates in electro-mechanical applications such as automotive sunroof tracks, HVAC controls, electric motors, and automotive cables. Useful Temperature Range -55° to 130°C (-67° to 266°F).

Suppliers

Company
Product
Description
Supplier Links
Grease - Molykote® PG 65 - Dupont Molykote
Midland, MI, United States
Molykote® PG 65 Plastislip Molykote® PG 65 Plastislip is a synthetic hydrocarbon oil/lithium soap grease containing specially formulated solid lubricants. It has excellent compatibility with plastics such as PET, HDPE, PTFE, nylon, and PBT, and rubbers such as NBR, PIB, polyurethane, and neoprene. It has a low coefficient of friction and offers good lubricity at high operating speeds. Typical Applications Molykote PG 65 Plastislip is designed primarily for plastic/plastic, plastic/metal, plastic/rubber, and metal/rubber lubrication in electro-mechanical applications such as bearing bushings, gears, sliding tracks, switches, levers, and hinges. Molykote PG 65 Plastislip is particularly effective as a lubricant in Bowden cable control systems, electric motors and gear- boxes, automotive sunroof tracks, and automotive HVAC controls. Type Synthetic hydrocarbon oil/ lithium soap grease. Physical Form Light-consistency grease. Special Properties Compatible with many plastics; low coefficient of friction; designed for high-speed applications. Primary Uses Low friction operation of many rubber/plastic, plastic/plastic, metal/plastic, and metal/rubber substrates in electro-mechanical applications such as automotive sunroof tracks, HVAC controls, electric motors, and automotive cables. Useful Temperature Range -55° to 130°C (-67° to 266°F).

Molykote® PG 65 Plastislip

Molykote® PG 65 Plastislip is a synthetic hydrocarbon oil/lithium soap grease containing specially formulated solid lubricants. It has excellent compatibility with plastics such as PET, HDPE, PTFE, nylon, and PBT, and rubbers such as NBR, PIB, polyurethane, and neoprene. It has a low coefficient of friction and offers good lubricity at high operating speeds.

Typical Applications

Molykote PG 65 Plastislip is designed primarily for plastic/plastic, plastic/metal, plastic/rubber, and metal/rubber lubrication in electro-mechanical applications such as bearing bushings, gears, sliding tracks, switches, levers, and hinges. Molykote PG 65 Plastislip is particularly effective as a lubricant in Bowden cable control systems, electric motors and gear- boxes, automotive sunroof tracks, and automotive HVAC controls.

Type

  • Synthetic hydrocarbon oil/ lithium soap grease.

Physical Form

  • Light-consistency grease.

Special Properties

  • Compatible with many plastics; low coefficient of friction; designed for high-speed applications.

Primary Uses

  • Low friction operation of many rubber/plastic, plastic/plastic, metal/plastic, and metal/rubber substrates in electro-mechanical applications such as automotive sunroof tracks, HVAC controls, electric motors, and automotive cables.

Useful Temperature Range

  • -55° to 130°C (-67° to 266°F).
Supplier's Site

Technical Specifications

  Dupont Molykote
Product Category Synthetic Oils, Greases, and Lubricants
Product Number Molykote® PG 65
Product Name Grease
Type Grease / Gel
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Synthetic Machining Fluid - XTREME CUT 230 - QualiChem, Inc.
Specs
Type / Function Metal Working; Metal Cutting
Composition / Chemistry Synthetic or Semi-synthetic; Water Soluble / Emulsion
Kinematic Viscosity 220.0 cSt (0.0024 ft²/sec)
View Details
Adipate Ester Base Stock - Esterex™ A34 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Type / Function Base / Process Oil
Composition / Chemistry Synthetic or Semi-synthetic; Ester / Diester
Grade / Approvals API Category Group V; BRCP 4843, OECD 301F; ASTM: D1500, D445, D2270, D5950/D97, D92, D93, D5800/DIN51581, D6304, D1218, D972 (mod), D1250, D2272
View Details
MoS2 Solid Film Lubricant - Esnalub®382 - Everlube Products
Specs
Type Solid or Dry Film Lubricant
Type / Function Anti-Seize Compound or Thread Lubricant; Lubricant
Composition / Chemistry Synthetic or Semi-synthetic; Water Soluble / Emulsion; Silicone; Molybdenum or Metal Sulphide
View Details
Kaeser Spare Parts -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type / Function Lubricant
Composition / Chemistry Synthetic or Semi-synthetic
Applications Compressors
View Details