High temperature copper thread paste
Solid lubricant paste; contains no lead or nickel
Applications
For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted joints, are free from lead or nickel.
Suitable for lubrication points with low speeds, subjected to high temperatures and corrosive effects, and also require a low and constant coefficient of friction. As a contact lubricant for electrically conducting components.
Used successfully for stud bolts of gas and steam turbines, stud bolts of turbochargers of diesel engines, flanged connections in chemical and petrochemical plants.
Features
Can be used over a wide range of temperatures (-30C to 1100C)
Enable non-destructive dismantling, even after long use at high temperatures
High load-carrying capacity
Due to stated coefficient of friction, defined pre-stressing forces for bolted joints can be achieved
Good corrosion protection
Good electrical conductivity
High temperature copper thread paste
Solid lubricant paste; contains no lead or nickel
Applications
- For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted joints, are free from lead or nickel.
- Suitable for lubrication points with low speeds, subjected to high temperatures and corrosive effects, and also require a low and constant coefficient of friction. As a contact lubricant for electrically conducting components.
- Used successfully for stud bolts of gas and steam turbines, stud bolts of turbochargers of diesel engines, flanged connections in chemical and petrochemical plants.
Features
- Can be used over a wide range of temperatures (-30C to 1100C)
- Enable non-destructive dismantling, even after long use at high temperatures
- High load-carrying capacity
- Due to stated coefficient of friction, defined pre-stressing forces for bolted joints can be achieved
- Good corrosion protection
- Good electrical conductivity