Molykote® G-0103 Grease is a high performance multi-service grease designed for extended lubrication of bearings in conditions of high loads, high temperatures and presence of water.
Application: Most suitable in applications involving heavy loads and high temperatures. Ideal in steel mill bearings of continuous casters, back-up rollers and roll neck bearings & in slip seal mechanism of sponge iron plants. It also meets with the rugged service requirements of cement, paper and primary metal industry.
FEATURES
| Dupont Molykote | |
|---|---|
| Product Category | Petroleum and Mineral Oil Products |
| Product Number | Molykote® G-0103 |
| Product Name | High Performance Multi-Purpose Grease |
| Type / Function | Grease / Gel; Lubricant |
| Composition / Chemistry | Mineral Oil; Petroleum or Mineral Oil; Calcium Complex |
| Grade / Approvals | ASTM D |