Multipurpose Polyurea-thickened bearing grease
Molykote® G-0010 is a mineral oil-based grease thickened by a di-urea system. Molykote® G-0010 offers excellent low temperature properties and load-carrying characteristics. Molykote® G-0010 provides premium rust prevention and due to its polyurea thickener superior shear and oxidation stability.
APPLICATIONS
FEATURES
| Dupont Molykote | |
|---|---|
| Product Category | Petroleum and Mineral Oil Products |
| Product Number | Molykote® G-0010 |
| Product Name | Multipurpose Bearing Grease |
| Type / Function | Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative |
| Composition / Chemistry | Mineral Oil; Petroleum or Mineral Oil; Polyurea |
| Grade / Approvals | ASTM D, FTMS 791C-321.2 |
| Applications | Bearings; Electrical / Electronic; Process Equipment, Tanks, Reactor or Lines |