Synthetic (PAO) grease for plastics or metal gears
Molykote® AG-650 Grease is a synthetic oil, lithium-thickened grease containing several different types of solid lubricants.
APPLICATIONS
Designed for planetary gearsets in the reduction unit of automotive starter motors as well as other grease-lubricated machine elements such as guides, splined shafts, and small gear units operating at slow speeds.
FEATURES
High load carrying capability
Good compatibility with plastics and rubber
Wide service temperature range (-40°C to 150°C)
Synthetic (PAO) grease for plastics or metal gears
Molykote® AG-650 Grease is a synthetic oil, lithium-thickened grease containing several different types of solid lubricants.
APPLICATIONS
- Designed for planetary gearsets in the reduction unit of automotive starter motors as well as other grease-lubricated machine elements such as guides, splined shafts, and small gear units operating at slow speeds.
FEATURES
- High load carrying capability
- Good compatibility with plastics and rubber
- Wide service temperature range (-40°C to 150°C)