Dupont Molykote Silicone Dry Film Lubricant Molykote® 557

Description
Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties Molykote® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for heavily loaded tracks, cams, slides, etc. Colorless in thin films Nonstaining to paper or fabrics The solvent evaporates after application, leaving a nearly transparent, thin film. This lubricant film begins to melt at 32°C (90°F) and adheres tenaciously to most surfaces, whether in a solid or fluid state. APPLICATIONS Molykote® 557 Silicone Dry Film Lubricant can be used: In steel production where it can increase slitter-blade life, resulting in clean, square edges In aluminum production where it can lengthen the life of tools and dies, improve surface finish, lubricate sliding surfaces and surfaces during extruding, deep drawing or spinning In machine shops where it can improve surface finishes; extend the life of cutting tools, taps, dies, drills, slitters, and forming tools; reduce wear and reduce stick-slip or metal seizure on bearings, slides, cams adjusting screws, guides and ways For textile, paper and woodworking industries where it can reduce wear and friction and reduce product staining from spinning frames, knives, scissors, punches, chain, conveyors or material-handling equipment For rubber and plastic industries where it can reduce sticking, pickup or product contamination from handling equipment, knives, conveyors or sliding surfaces
Description
Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties Molykote® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for heavily loaded tracks, cams, slides, etc. Colorless in thin films Nonstaining to paper or fabrics The solvent evaporates after application, leaving a nearly transparent, thin film. This lubricant film begins to melt at 32°C (90°F) and adheres tenaciously to most surfaces, whether in a solid or fluid state. APPLICATIONS Molykote® 557 Silicone Dry Film Lubricant can be used: In steel production where it can increase slitter-blade life, resulting in clean, square edges In aluminum production where it can lengthen the life of tools and dies, improve surface finish, lubricate sliding surfaces and surfaces during extruding, deep drawing or spinning In machine shops where it can improve surface finishes; extend the life of cutting tools, taps, dies, drills, slitters, and forming tools; reduce wear and reduce stick-slip or metal seizure on bearings, slides, cams adjusting screws, guides and ways For textile, paper and woodworking industries where it can reduce wear and friction and reduce product staining from spinning frames, knives, scissors, punches, chain, conveyors or material-handling equipment For rubber and plastic industries where it can reduce sticking, pickup or product contamination from handling equipment, knives, conveyors or sliding surfaces

Suppliers

Company
Product
Description
Supplier Links
Silicone Dry Film Lubricant - Molykote® 557 - Dupont Molykote
Midland, MI, United States
Silicone Dry Film Lubricant
Molykote® 557
Silicone Dry Film Lubricant Molykote® 557
Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties Molykote® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for heavily loaded tracks, cams, slides, etc. Colorless in thin films Nonstaining to paper or fabrics The solvent evaporates after application, leaving a nearly transparent, thin film. This lubricant film begins to melt at 32°C (90°F) and adheres tenaciously to most surfaces, whether in a solid or fluid state. APPLICATIONS Molykote® 557 Silicone Dry Film Lubricant can be used: In steel production where it can increase slitter-blade life, resulting in clean, square edges In aluminum production where it can lengthen the life of tools and dies, improve surface finish, lubricate sliding surfaces and surfaces during extruding, deep drawing or spinning In machine shops where it can improve surface finishes; extend the life of cutting tools, taps, dies, drills, slitters, and forming tools; reduce wear and reduce stick-slip or metal seizure on bearings, slides, cams adjusting screws, guides and ways For textile, paper and woodworking industries where it can reduce wear and friction and reduce product staining from spinning frames, knives, scissors, punches, chain, conveyors or material-handling equipment For rubber and plastic industries where it can reduce sticking, pickup or product contamination from handling equipment, knives, conveyors or sliding surfaces

Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties

Molykote® 557 Silicone Dry Film Lubricant is:

  • An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for heavily loaded tracks, cams, slides, etc.
  • Colorless in thin films
  • Nonstaining to paper or fabrics

The solvent evaporates after application, leaving a nearly transparent, thin film. This lubricant film begins to melt at 32°C (90°F) and adheres tenaciously to most surfaces, whether in a solid or fluid state.

APPLICATIONS
Molykote® 557 Silicone Dry Film Lubricant can be used:

  • In steel production where it can increase slitter-blade life, resulting in clean, square edges
  • In aluminum production where it can lengthen the life of tools and dies, improve surface finish, lubricate sliding surfaces and surfaces during extruding, deep drawing or spinning
  • In machine shops where it can improve surface finishes; extend the life of cutting tools, taps, dies, drills, slitters, and forming tools; reduce wear and reduce stick-slip or metal seizure on bearings, slides, cams adjusting screws, guides and ways
  • For textile, paper and woodworking industries where it can reduce wear and friction and reduce product staining from spinning frames, knives, scissors, punches, chain, conveyors or material-handling equipment
  • For rubber and plastic industries where it can reduce sticking, pickup or product contamination from handling equipment, knives, conveyors or sliding surfaces
Supplier's Site

Technical Specifications

  Dupont Molykote
Product Category Industrial Lubricants
Product Number Molykote® 557
Product Name Silicone Dry Film Lubricant
Type Solid or Dry Film Lubricant
Functions Lubricant; Metal Cutting; Metal Forming; Release Agent or Mold Release
Composition / Chemistry Synthetic or Semi-synthetic; Silicone
Industry Applications Metal Working; Machine, Gears, Spindles, Ways and Final Drives; Process Equipment, Tanks, Reactor or Lines
Features Aerosol, Sprayable or Misting; Extreme Pressure or Chemically Active
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Lubriplate L0172-092 Low Temp Lubricant Off-White 10 oz Tube - L0172-092 10 OZ TUBE - Ellsworth Adhesives
Specs
Functions Lubricant
Composition / Chemistry Specialty, Proprietary or Other; Anhydrous calcium
Specific Gravity 0.9100 specific gravity
View Details
Lubricants - 308327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Lubricant
View Details
Lubrication - Lubrication - L700 GREASE+80G-E+U - THK America, Inc.
Specs
Functions Lubricant
View Details
Kaeser Spare Parts -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Fluid / Oil
Functions Lubricant; Compressors; Corrosion Inhibiting or Rust Preventative
Composition / Chemistry Synthetic or Semi-synthetic
View Details