Dupont Molykote O-Ring Grease Molykote® 55

Description
Silicone based grease for O-rings Molykote® 55 O-ring Grease is a silicone-based material that helps ensure positive lubrication and sealing by slightly swelling rubber O-rings and seals. This product is heat stable and oxidation resistant and is serviceable from approximately -65 to 175°C (-85 to 347°F). APPLICATIONS Lubrication between rubber and metal parts in pneumatic systems in aircraft, automotive and general industrial applications FEATURES Excellent oxidation resistance Good corrosion protection Wide Service Temperature Range 65°C to +175°C (-85°F to +347°F) Compatible with many plastics and elastomers
Description
Silicone based grease for O-rings Molykote® 55 O-ring Grease is a silicone-based material that helps ensure positive lubrication and sealing by slightly swelling rubber O-rings and seals. This product is heat stable and oxidation resistant and is serviceable from approximately -65 to 175°C (-85 to 347°F). APPLICATIONS Lubrication between rubber and metal parts in pneumatic systems in aircraft, automotive and general industrial applications FEATURES Excellent oxidation resistance Good corrosion protection Wide Service Temperature Range 65°C to +175°C (-85°F to +347°F) Compatible with many plastics and elastomers

Suppliers

Company
Product
Description
Supplier Links
O-Ring Grease - Molykote® 55 - Dupont Molykote
Midland, MI, United States
O-Ring Grease
Molykote® 55
O-Ring Grease Molykote® 55
Silicone based grease for O-rings Molykote® 55 O-ring Grease is a silicone-based material that helps ensure positive lubrication and sealing by slightly swelling rubber O-rings and seals. This product is heat stable and oxidation resistant and is serviceable from approximately -65 to 175°C (-85 to 347°F). APPLICATIONS Lubrication between rubber and metal parts in pneumatic systems in aircraft, automotive and general industrial applications FEATURES Excellent oxidation resistance Good corrosion protection Wide Service Temperature Range 65°C to +175°C (-85°F to +347°F) Compatible with many plastics and elastomers

Silicone based grease for O-rings

Molykote® 55 O-ring Grease is a silicone-based material that helps ensure positive lubrication and sealing by slightly swelling rubber O-rings and seals. This product is heat stable and oxidation resistant and is serviceable from approximately -65 to 175°C (-85 to 347°F).

APPLICATIONS

  • Lubrication between rubber and metal parts in pneumatic systems in aircraft, automotive and general industrial applications

FEATURES

  • Excellent oxidation resistance
  • Good corrosion protection
  • Wide Service Temperature Range 65°C to +175°C (-85°F to +347°F)
  • Compatible with many plastics and elastomers
Supplier's Site

Technical Specifications

  Dupont Molykote
Product Category Industrial Lubricants
Product Number Molykote® 55
Product Name O-Ring Grease
Type Grease / Gel
Functions Lubricant; Corrosion Inhibiting or Rust Preventative
Composition / Chemistry Synthetic or Semi-synthetic; Silicone; Ester / Diester; Lithium Complex or Soap Thickener
Industry Applications Aerospace; Automotive or Transportation
Unlock Full Specs
to access all available technical data

Similar Products

Lubricant Brilube 70 LUBE74 - 1425LUBE74 - Certex UK
Specs
Functions Lubricant
Industry Applications Marine
Features Off-shore cranes, standing rigging, mooring and tower cables and fishing ropes.
View Details
Fluon® PTFE Micropowders - FL1690 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Solid or Dry Film Lubricant
Functions Lubricant
Composition / Chemistry Fluoropolymer / PTFE (e.g., Teflon®)
View Details
Kaeser Spare Parts -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Fluid / Oil
Functions Lubricant; Compressors; Corrosion Inhibiting or Rust Preventative
Composition / Chemistry Synthetic or Semi-synthetic
View Details
AERZEN Special Oils - Special Oil GA - Aerzen USA Corp.
Specs
Functions Lubricant
Features All Rotary Lobe Blowers Type GM
View Details