Air-curing dry film lubricant
Applications
Features
| Dupont Molykote | |
|---|---|
| Product Category | Industrial Lubricants |
| Product Number | Molykote® 3402-C |
| Product Name | Anti-Friction Coating |
| Type | Solid or Dry Film Lubricant; Anti-Friction Coating |
| Functions | Lubricant; Corrosion Inhibiting or Rust Preventative |
| Industry Applications | Aerospace; Automotive or Transportation; Process Equipment, Tanks, Reactor or Lines |
| Grade / Approvals | EN ISO DIN, ASTM |