DuPont Electronics & Imaging Embedded Capacitance Laminate Interra® HK04M

Description
Interra® HK04M embedded capacitance laminate is used between the power and ground planes within a multilayer printed wiring board. Interra® HK04M provides very low impedance at high frequency, power bus decoupling, and electromagnetic interference reduction. It replaces surface mount by-pass capacitors and their plated-through-holes , which improves the reliability, design flexibility, packaging size and cost of the PWB. Interra® HK04M is an all-polyimide dielectric laminate that offers the best mechanical properties, reliability and capacitance stability on the market. It can be processed as a thin flexible circuit laminate through the develop/etch/strip process steps. The HK04M dielectric is flexible and can be imaged and etched to remove copper on both sides of the dielectric at the same time. Applications High speed multilayer printed wiring boards Servers, routers, telecom Backpanels Military and Aerospace PWBs Graphics Processing Units (GPU) PWB's with >4 SMT By-Pass Capacitors per square inch Benefits of Embedded Capacitance Cost reduction by reducing surface mount capacitors and their plated-through-holes Reduced inductance for efficient low noise power delivery Reduced board size and layer count Improved circuit design Improved PWB reliability and toughness Higher processing yield Features of Interra® HK04M Modified polyimide core to handle thinner dielectric layer (12 μm and less) Homogeneous, all-polyimide dielectric layer that will not delaminate during processing High initiation and propagation tear strengths contribute to superior handling Proven high reliability under extreme conditions Excellent capacitance stability over range of frequencies, temperatures and voltages Constructions Available with ½ oz (18 μm), 1 oz (35 μm) and 2 oz (70 μm) copper thicknesses in balanced and unbalanced constructions Offered with IPC 4562 Grade 3 reverse treated electrodeposited copper. VLP and rolled annealed copper is available upon request Available with ½ and 1 mil dielectric thicknesses. 1/3 mil (8 μm) thickness under development. Certifications Certified to IPC 4821/1
Description
Interra® HK04M embedded capacitance laminate is used between the power and ground planes within a multilayer printed wiring board. Interra® HK04M provides very low impedance at high frequency, power bus decoupling, and electromagnetic interference reduction. It replaces surface mount by-pass capacitors and their plated-through-holes , which improves the reliability, design flexibility, packaging size and cost of the PWB. Interra® HK04M is an all-polyimide dielectric laminate that offers the best mechanical properties, reliability and capacitance stability on the market. It can be processed as a thin flexible circuit laminate through the develop/etch/strip process steps. The HK04M dielectric is flexible and can be imaged and etched to remove copper on both sides of the dielectric at the same time. Applications High speed multilayer printed wiring boards Servers, routers, telecom Backpanels Military and Aerospace PWBs Graphics Processing Units (GPU) PWB's with >4 SMT By-Pass Capacitors per square inch Benefits of Embedded Capacitance Cost reduction by reducing surface mount capacitors and their plated-through-holes Reduced inductance for efficient low noise power delivery Reduced board size and layer count Improved circuit design Improved PWB reliability and toughness Higher processing yield Features of Interra® HK04M Modified polyimide core to handle thinner dielectric layer (12 μm and less) Homogeneous, all-polyimide dielectric layer that will not delaminate during processing High initiation and propagation tear strengths contribute to superior handling Proven high reliability under extreme conditions Excellent capacitance stability over range of frequencies, temperatures and voltages Constructions Available with ½ oz (18 μm), 1 oz (35 μm) and 2 oz (70 μm) copper thicknesses in balanced and unbalanced constructions Offered with IPC 4562 Grade 3 reverse treated electrodeposited copper. VLP and rolled annealed copper is available upon request Available with ½ and 1 mil dielectric thicknesses. 1/3 mil (8 μm) thickness under development. Certifications Certified to IPC 4821/1

Suppliers

Company
Product
Description
Supplier Links
Embedded Capacitance Laminate - Interra® HK04M - DuPont Electronics & Imaging
Research Triangle Park, NC, United States
Embedded Capacitance Laminate
Interra® HK04M
Embedded Capacitance Laminate Interra® HK04M
Interra® HK04M embedded capacitance laminate is used between the power and ground planes within a multilayer printed wiring board. Interra® HK04M provides very low impedance at high frequency, power bus decoupling, and electromagnetic interference reduction. It replaces surface mount by-pass capacitors and their plated-through-holes , which improves the reliability, design flexibility, packaging size and cost of the PWB. Interra® HK04M is an all-polyimide dielectric laminate that offers the best mechanical properties, reliability and capacitance stability on the market. It can be processed as a thin flexible circuit laminate through the develop/etch/strip process steps. The HK04M dielectric is flexible and can be imaged and etched to remove copper on both sides of the dielectric at the same time. Applications High speed multilayer printed wiring boards Servers, routers, telecom Backpanels Military and Aerospace PWBs Graphics Processing Units (GPU) PWB's with >4 SMT By-Pass Capacitors per square inch Benefits of Embedded Capacitance Cost reduction by reducing surface mount capacitors and their plated-through-holes Reduced inductance for efficient low noise power delivery Reduced board size and layer count Improved circuit design Improved PWB reliability and toughness Higher processing yield Features of Interra® HK04M Modified polyimide core to handle thinner dielectric layer (12 μm and less) Homogeneous, all-polyimide dielectric layer that will not delaminate during processing High initiation and propagation tear strengths contribute to superior handling Proven high reliability under extreme conditions Excellent capacitance stability over range of frequencies, temperatures and voltages Constructions Available with ½ oz (18 μm), 1 oz (35 μm) and 2 oz (70 μm) copper thicknesses in balanced and unbalanced constructions Offered with IPC 4562 Grade 3 reverse treated electrodeposited copper. VLP and rolled annealed copper is available upon request Available with ½ and 1 mil dielectric thicknesses. 1/3 mil (8 μm) thickness under development. Certifications Certified to IPC 4821/1

Interra® HK04M embedded capacitance laminate is used between the power and ground planes within a multilayer printed wiring board.

Interra® HK04M provides very low impedance at high frequency, power bus decoupling, and electromagnetic interference reduction. It replaces surface mount by-pass capacitors and their plated-through-holes, which improves the reliability, design flexibility, packaging size and cost of the PWB.

Interra® HK04M is an all-polyimide dielectric laminate that offers the best mechanical properties, reliability and capacitance stability on the market. It can be processed as a thin flexible circuit laminate through the develop/etch/strip process steps. The HK04M dielectric is flexible and can be imaged and etched to remove copper on both sides of the dielectric at the same time.

Applications

  • High speed multilayer printed wiring boards
  • Servers, routers, telecom
  • Backpanels
  • Military and Aerospace PWBs
  • Graphics Processing Units (GPU)
  • PWB's with >4 SMT By-Pass Capacitors per square inch

Benefits of Embedded Capacitance

  • Cost reduction by reducing surface mount capacitors and their plated-through-holes
  • Reduced inductance for efficient low noise power delivery
  • Reduced board size and layer count
  • Improved circuit design
  • Improved PWB reliability and toughness
  • Higher processing yield

Features of Interra® HK04M

  • Modified polyimide core to handle thinner dielectric layer (12 μm and less)
  • Homogeneous, all-polyimide dielectric layer that will not delaminate during processing
  • High initiation and propagation tear strengths contribute to superior handling
  • Proven high reliability under extreme conditions
  • Excellent capacitance stability over range of frequencies, temperatures and voltages

Constructions

  • Available with ½ oz (18 μm), 1 oz (35 μm) and 2 oz (70 μm) copper thicknesses in balanced and unbalanced constructions
  • Offered with IPC 4562 Grade 3 reverse treated electrodeposited copper. VLP and rolled annealed copper is available upon request
  • Available with ½ and 1 mil dielectric thicknesses. 1/3 mil (8 μm) thickness under development.

Certifications

  • Certified to IPC 4821/1
Supplier's Site

Technical Specifications

  DuPont Electronics & Imaging
Product Category RF and Microwave Laminates
Product Number Interra® HK04M
Product Name Embedded Capacitance Laminate
Materials Polyimide (e.g., Kapton®); Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

LMDOS Frames & Packages -  - CoorsTek
Specs
Materials Ceramic Material
Application RF / Microwave
View Details
EMI Absorbing Cable Coating - WAVE-XZ - ARC Technologies, Inc.
Specs
Application RF / Microwave
View Details
CHEMFILM® Skived PTFE Film - T-100 - Saint-Gobain Tape Solutions
Saint-Gobain Tape Solutions
Specs
Materials Fluoropolymer (Teflon); Plastic / Polymer
Application Printed Circuit Board (PCB / PWB) or Flexible Circuit Material; RF / Microwave
Features Dielectric / Insulating
View Details
Copper Clad Laminate and Bonding Film System - Pyralux® TK - DuPont Electronics & Imaging
Specs
Materials Fluoropolymer (Teflon); Polyimide (e.g., Kapton®); Plastic / Polymer
Application RF / Microwave
Features Dielectric / Insulating; IPC
View Details