Krytox™ vacuum pump fluids are used in applications where conventional vacuum pump oils cause safety, waste disposal and maintenance problems. They are nonflammable and eliminate the chance of fire in pumps. They are nonreactive and safe to use in oxygen systems. They can replace competitive PFPE fluids as well as any other type of vacuum fluid. Krytox™ fluids do not contain acetal groups, which are susceptible to attack by Lewis acids. This gives Krytox™ superior stability as a vacuum pump fluid. Krytox™ vacuum fluids are precisely distilled to provide low vapor pressures and give superior performance. In addition, Krytox™ fluids are recyclable. Krytox™ XP VPF oils contain a soluble additive to prevent rust. This patented additive enhances the performance of Krytox™ VPF fluids, giving them improved performance properties. The long-term antirust properties repel moisture, providing extra protection from corrosion of metal parts and bearing surfaces. While Krytox™ VPF fluids are inert and nonreactive to all elastomers, plastics and metals, the soluble additives in the XP products have not been tested with all materials. Initial testing has shown no problems with DuPont Teflon®, Kalrez®, Viton®, nitrile and silicone rubbers. The performance of the soluble additives could degrade at temperatures more than 182°C (360°F) over a long period of time. Krytox™ LVP is high vacuum grease formulated with a special low vapor pressure Krytox™ oil for high-vacuum applications. It is also useful for sealing laboratory glassware connections and as a thread lubricant/sealant.
| Krytox™ Performance Lubricants | |
|---|---|
| Product Category | Industrial Lubricants |
| Product Number | 1514/1514XP |
| Product Name | Krytox™ Vacuum Pump Fluid |
| Type | Fluid / Oil; Micro-dispersion |
| Functions | Lubricant; Corrosion Inhibiting or Rust Preventative |
| Composition / Chemistry | Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; PFPE |
| Grade / Approvals | ASTM D445, D97, D1160, D2596 |