Dragon Jacket Insulation PIPE INSULATION, SHORT AND LONG RADIUS 90 DEG ELBOWS E90SR / E90LR

Description
OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1™ -60°F to 250°F or -51°C to 121°C DRAGON JACKET S2™ -109°F to 250°F or -78°C to 121°C DRAGON JACKET S3™ -40°F to 350°F or -40°C to176°C DRAGON JACKET S4™ -40°F to 200°F or -40°C to 93°C STANDARD SIZES: 1" to 12" STANDARD COLORS: High Pigment Black Silver Custom on Request FEATURES: Fully Encapsulated Durable / Impact Resistant Removeable / Reusable Waterproof Chemical Resistant BENEFITS: Eliminates CUI Faster, Safer Installation Energy Efficient Lower TCO 20+ Year Lifespan INDUSTRIES SERVED: Mining Chemical / Petrochemical Food & Beverage Construction Agriculture Energy / Power Water / Wastewater
Description
OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1™ -60°F to 250°F or -51°C to 121°C DRAGON JACKET S2™ -109°F to 250°F or -78°C to 121°C DRAGON JACKET S3™ -40°F to 350°F or -40°C to176°C DRAGON JACKET S4™ -40°F to 200°F or -40°C to 93°C STANDARD SIZES: 1" to 12" STANDARD COLORS: High Pigment Black Silver Custom on Request FEATURES: Fully Encapsulated Durable / Impact Resistant Removeable / Reusable Waterproof Chemical Resistant BENEFITS: Eliminates CUI Faster, Safer Installation Energy Efficient Lower TCO 20+ Year Lifespan INDUSTRIES SERVED: Mining Chemical / Petrochemical Food & Beverage Construction Agriculture Energy / Power Water / Wastewater

Suppliers

Company
Product
Description
Supplier Links
PIPE INSULATION, SHORT AND LONG RADIUS 90 DEG ELBOWS - E90SR / E90LR - Dragon Jacket Insulation
Rathdrum, ID, United States
PIPE INSULATION, SHORT AND LONG RADIUS 90 DEG ELBOWS
E90SR / E90LR
PIPE INSULATION, SHORT AND LONG RADIUS 90 DEG ELBOWS E90SR / E90LR
OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1™ -60°F to 250°F or -51°C to 121°C DRAGON JACKET S2™ -109°F to 250°F or -78°C to 121°C DRAGON JACKET S3™ -40°F to 350°F or -40°C to176°C DRAGON JACKET S4™ -40°F to 200°F or -40°C to 93°C STANDARD SIZES: 1" to 12" STANDARD COLORS: High Pigment Black Silver Custom on Request FEATURES: Fully Encapsulated Durable / Impact Resistant Removeable / Reusable Waterproof Chemical Resistant BENEFITS: Eliminates CUI Faster, Safer Installation Energy Efficient Lower TCO 20+ Year Lifespan INDUSTRIES SERVED: Mining Chemical / Petrochemical Food & Beverage Construction Agriculture Energy / Power Water / Wastewater

OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS

STANDARD OPERATING TEMPERATURE RANGES:

DRAGON JACKET S1™
-60°F to 250°F or -51°C to 121°C

DRAGON JACKET S2™
-109°F to 250°F or -78°C to 121°C

DRAGON JACKET S3™
-40°F to 350°F or -40°C to176°C

DRAGON JACKET S4™
-40°F to 200°F or -40°C to 93°C

STANDARD SIZES:

1" to 12"

STANDARD COLORS:

High Pigment Black
Silver
Custom on Request

FEATURES:

Fully Encapsulated
Durable / Impact Resistant
Removeable / Reusable
Waterproof
Chemical Resistant

BENEFITS:

Eliminates CUI
Faster, Safer Installation
Energy Efficient
Lower TCO
20+ Year Lifespan

INDUSTRIES SERVED:

Mining
Chemical / Petrochemical
Food & Beverage
Construction
Agriculture
Energy / Power
Water / Wastewater

Supplier's Site

Technical Specifications

  Dragon Jacket Insulation
Product Category Insulation Jacketing
Product Number E90SR / E90LR
Product Name PIPE INSULATION, SHORT AND LONG RADIUS 90 DEG ELBOWS
Type Pipe and Fitting Jacketing
Unlock Full Specs
to access all available technical data

Similar Products

ARMATEX® SF 17 Premium -  - Mid-Mountain Materials, Inc.
Specs
Type Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
Application Insulation Cover; Thermal Insulation; Noise Abatement
Material Fiberglass
View Details
Parylene Coating -  - New England Tubing Technologies
New England Tubing Technologies
View Details
Flexible Weather-Proofing Jacket - Alumaguard® - Polyguard Products, Inc.
Specs
Type Ductwork Jacketing
Application Thermal Insulation
Material Aluminum
View Details
VIC™ STRAIGHTS INSULATION - VST-4X6.5 - Dragon Jacket Insulation
Specs
Type Pipe and Fitting Jacketing
Service Temperature -60 to 350 F (-51.11 to 177 C)
View Details