Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them.
| Dupont Water Solutions | |
|---|---|
| Product Category | Filter Elements |
| Product Number | TW30-3012-500 |
| Product Name | DOW FILMTEC Tap Water Reverse Osmosis < 4" Elements |
| Application / Industry | Home Drinking Water Treatment |
| Filtration Product | Water |
| Filter Medium Material | Polyamide |
| Additional Features | Reusable |