DOW FILMTEC™ SW30XHR-400i is the highest rejection seawater element in the DOW FILMTEC element range, enabling stringent water quality requirements to be met with single pass seawater systems in most situations.
| Dupont Water Solutions | |
|---|---|
| Product Category | Filter Elements |
| Product Number | SW30XHR-400I |
| Product Name | DOW FILMTEC Seawater Reverse Osmosis 8" Elements |
| Application / Industry | Waste Water; Seawater Systems |
| Filtration Product | Water |
| Filter Medium Material | Polyamide |
| Additional Features | Reusable; High Rejection Seawater RO |
| Range | Reverse Osmosis |