DOW™ FILMTEC™ SW30ULE-440i is an element of choice for low to medium salinity and temperature waters, for permeate staged systems for stringent water quality targets, and for high feed salinity brackish water applications. It has the highest sustainable flow rate available in the industry today, coupled with high rejection of NaCl and boron. This performance can lead to significant capital and operation cost savings, especially when this element is mixed with other element types in the same pressure vessel, using the “internally staged design” approach. In addition, the combination of high active area and thick feed spacer of the DOW FILMTEC membranes results in higher productivity and lower cleaning frequency enabling sustainable lower lifecycle cost.
| Dupont Water Solutions | |
|---|---|
| Product Category | Filter Elements |
| Product Number | SW30ULE-440I |
| Product Name | DOW FILMTEC Seawater Reverse Osmosis 8" Elements |
| Application / Industry | Waste Water; Seawater Systems |
| Filtration Product | Water |
| Filter Medium Material | Polyamide |
| Additional Features | Reusable; High Rejection Seawater RO |
| Range | Reverse Osmosis |